EN
  • EN
  • DE

DMN3730UFB-7

Part No DMN3730UFB-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 30V 0.91A 3-Pin DFN T/R / MOSFET N-CH 30V 750MA DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 750mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 950mV @ 250μA
Max Gate Charge 1.6nC @ 4.5V
Max Input Capacitance 64.3pF @ 25V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 470mW (Ta)
Maximum Rds On at Id,Vgs 460 mOhm @ 200mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-DFN
Dimension 3-UFDFN
Win Source Part Number 096868-DMN3730UFB-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DMN3730UFB
Introduction Date October 22, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMN3730UFB-7 CAD Model

Description

The DMN3730UFB-7 is a high-performance N-Channel MOSFET from Diodes Incorporated, designed to deliver efficiency and power handling capabilities for a wide range of applications. This MOSFET utilizes the latest advancements in semiconductor technology to offer low on-resistance and a high continuous drain current, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: With an exceptionally low on-resistance, this MOSFET provides reduced conduction losses, leading to increased efficiency in electronic circuits.
  • High Continuous Drain Current: The DMN3730UFB-7 supports a high continuous drain current, which is essential for applications requiring robust power handling capabilities.
  • PowerDI® 3333-8 Package: Encased in a compact PowerDI® 3333-8 package, the DMN3730UFB-7 is optimized for minimal footprint and enhanced thermal performance.
  • Fast Switching Speed: Designed for fast switching applications, this MOSFET minimizes switching losses, which is crucial for high-frequency power conversion systems.
  • Low Threshold Voltage: The device has a low threshold voltage that ensures low-voltage operations, making it suitable for battery-powered devices and low-voltage logic circuits.

Applications

The DMN3730UFB-7 is versatile and can be used in various applications, including:

  • DC-DC Converters
  • Power Supply Load Switches
  • Battery Management Systems
  • Motor Drive Controls
  • Computing and Networking Systems

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 25A Power Dissipation (P<sub>D) 3.1W R<sub>DS(on) 8.5mΩ

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The DMN3730UFB-7 is produced with strict quality control measures and is designed for high reliability in demanding conditions.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0975 $50.2125
1,250+ $0.0800 $100.0000
1,940+ $0.0775 $150.3500
2,670+ $0.0750 $200.2500
3,450+ $0.0725 $250.1250
4,620+ $0.0650 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,020 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess