EN
  • EN
  • DE

DMN63D0LT-7

Part No DMN63D0LT-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V SOT523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Status Active
Win Source Part Number 114700-DMN63D0LT-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN63D0LT-7 CAD Model

Description

Product Overview: DMN63D0LT-7 from Diodes Incorporated

The DMN63D0LT-7 is a high-performance, N-channel enhancement mode field-effect transistor (FET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is part of Diodes Incorporated's extensive range of discrete, analog, and mixed-signal components that cater to a wide array of electronic applications.

With its compact SOT-523 package, the DMN63D0LT-7 offers designers a space-saving solution for their circuit designs, without compromising on power and efficiency. The device's miniature footprint makes it particularly suitable for portable and space-constrained applications such as mobile devices, wearable technology, and Internet of Things (IoT) devices.

Key Features

  • Low On-Resistance: The DMN63D0LT-7 boasts a low on-resistance (RDS(on)), which means it has minimal conduction losses when in the ON state, enhancing overall energy efficiency in applications.
  • High-Speed Switching: This MOSFET is optimized for fast switching performance, making it ideal for high-frequency power conversion and management tasks.
  • Low Threshold Voltage: The low threshold voltage ensures that the transistor can be easily driven into the ON state, even at lower gate voltages, making it compatible with low-voltage logic signals.
  • High Continuous Drain Current: It is capable of supporting a high continuous drain current (ID), which is essential for applications requiring a significant amount of power to be switched or controlled.
  • RoHS Compliant: The DMN63D0LT-7 is RoHS compliant, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electronic equipment.

Applications

The versatility of the DMN63D0LT-7 allows it to be used in a diverse range of applications. It is particularly well-suited for:

  • Power management circuits
  • Load/switching applications
  • DC-DC converters
  • Battery management systems
  • Motor control circuits

With its robust performance characteristics, the DMN63D0LT-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic products. Its integration into a circuit promises to deliver high performance while maintaining a small form factor, ensuring that end products can meet the stringent demands of today's technology landscape.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4705 $59.7640
19+ $6.1296 $116.4624
30+ $5.9390 $178.1700
41+ $5.7473 $235.6393
52+ $5.5556 $288.8912
70+ $4.9804 $348.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess