EN
  • EN
  • DE

DMNH6008SCT

Part No DMNH6008SCT
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 130A TO220AB  /  N-Channel 60 V 130A (Tc) 210W (Tc) Through Hole TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 130A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 21 nC @ 10 V
Vgs (Max) 20V
Input Capacitance (Ciss) (Max) @ Vds 2596 pF @ 30 V
Power Dissipation (Max) 210W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220-3
Package / Case TO-220-3
Base Product Number DMNH6008
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 50
Win Source Part Number 1055781-DMNH6008SCT
Ultra Librarian 3D Model Ultra Librarian DMNH6008SCT CAD Model

Description

The DMNH6008SCT is a high-performance, integrated power switch designed for a wide range of applications by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This power switch is engineered to provide efficient power management and is ideal for applications requiring a compact, high-efficiency solution.

Key Features

  • Voltage Rating: The DMNH6008SCT boasts a 60V drain-source voltage (Vds) rating, making it suitable for various mid-voltage applications.
  • Current Capability: This device can handle continuous drain currents up to 8A, ensuring robust performance for heavy-load conditions.
  • Low On-Resistance: With a low Rds(on) value, the DMNH6008SCT offers reduced conduction losses, enhancing overall efficiency and performance.
  • Fast Switching: The fast-switching capabilities of this power switch enable high-efficiency operation, which is critical for reducing energy consumption and improving power supply designs.
  • Power Dissipation: It is capable of dissipating up to 1.5W of power, contributing to its ability to manage power in a compact footprint effectively.
  • Thermal Management: The DMNH6008SCT is encapsulated in a thermally efficient package that aids in heat dissipation, ensuring reliable operation even at higher temperatures.

Applications

The versatility of the DMNH6008SCT makes it an excellent choice for a variety of applications, including:

  • DC-DC Converters
  • Power Management Modules
  • Battery Management Systems
  • Motor Drives
  • LED Lighting
  • Load Switches

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DMNH6008SCT is no exception and is built to meet stringent quality standards, ensuring reliable performance and longevity in the field. Whether you're designing power supplies, motor controllers, or any other power-sensitive application, the DMNH6008SCT is a robust choice that offers a balance of efficiency, power handling, and thermal performance.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess