Introducing the DMP1045UFY4-7 P-Channel MOSFET from Diodes Incorporated
Diodes Incorporated presents the DMP1045UFY4-7, a high-performance P-Channel enhancement mode MOSFET designed to deliver efficient power management in a compact footprint. Engineered with the latest technology, this MOSFET is an ideal choice for a wide range of applications, offering low on-resistance and a high threshold voltage.
Key Features
- Device Type: P-Channel MOSFET
- Configuration: Single
- Drain-Source Voltage (VDS): -12V
- Continuous Drain Current (ID): -4.2A
- RDS(on): 45 mOhms at VGS = -4.5V
- Power Dissipation (PD): 1.4W
- Operating Temperature Range: -55°C to +150°C
- Mounting Type: Surface Mount
- Package / Case: 2-XDFN
The DMP1045UFY4-7 offers exceptional performance with its low threshold voltage, making it suitable for battery-powered devices and power management circuits. Its low on-resistance ensures minimal power loss and improves overall efficiency, making it an excellent choice for load switch and battery protection applications.
This MOSFET is housed in a small 2-XDFN package, which is perfect for space-constrained applications. Despite its small size, it does not compromise on power handling capabilities. With a power dissipation of 1.4W, it can handle significant power for its size.
Designed to operate over a wide temperature range, the DMP1045UFY4-7 is robust and reliable. It can withstand temperatures from -55°C to +150°C, ensuring stable performance in various environments.
Whether you're developing power management systems, load switches, or portable electronics, the DMP1045UFY4-7 from Diodes Incorporated is a versatile component that offers high efficiency and reliability in a compact, surface-mount package.
For detailed specifications and application support, visit the Diodes Incorporated website or contact their support team for assistance.