EN
  • EN
  • DE
  • IT

DMP2023UFDF-7

Part No DMP2023UFDF-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 7.6A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 7.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 27nC @ 4.5V
Max Input Capacitance 1837pF @ 15V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 730mW (Ta)
Maximum Rds On at Id,Vgs 27 mOhm @ 7A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package U-DFN2020-6
Dimension 6-UDFN Exposed Pad
Win Source Part Number 1033818-DMP2023UFDF-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP2023UFDF-7 CAD Model

Description

The Diodes Incorporated DMP2023UFDF-7 is a state-of-the-art P-Channel enhancement mode MOSFET designed to deliver high performance and reliability for a wide range of applications. This MOSFET utilizes the latest semiconductor technology to offer low on-resistance and a high repetitive avalanche rating, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The DMP2023UFDF-7 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved overall efficiency in circuit operation.
  • High Power Dissipation: With its ability to dissipate high levels of power, this MOSFET can handle significant loads, making it suitable for demanding applications.
  • Advanced Packaging: Enclosed in a compact and robust PowerDI3333-8 package, the DMP2023UFDF-7 offers excellent thermal performance and occupies minimal PCB space.
  • High Repetitive Avalanche Rating: The device is designed to withstand repetitive avalanches, ensuring durability and a long operational lifespan even under stress.
  • RoHS Compliant: Complying with RoHS standards, this MOSFET is free from hazardous substances, making it an environmentally friendly choice for electronic designs.

Applications

The versatility of the DMP2023UFDF-7 allows it to be used in various applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC/DC Converters
  • Motor Drives
  • Portable Electronic Devices

Technical Specifications

The DMP2023UFDF-7 operates with a -20V drain-source voltage and a -6.5A continuous drain current. Its threshold voltage is typically -0.45V, which allows for low-voltage operation, an essential feature for battery-powered devices.

Conclusion

With its robust design, high efficiency, and compact form factor, the Diodes Incorporated DMP2023UFDF-7 P-Channel MOSFET is an excellent choice for designers looking to optimize their power management solutions. Its compliance with RoHS standards further ensures that it meets global environmental and regulatory requirements, making it a responsible selection for modern electronic applications.

You May Also Be Interested in

Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3652 $65.7360
380+ $0.3417 $129.8460
590+ $0.3298 $194.5820
845+ $0.3063 $258.8235
1,100+ $0.2946 $324.0600
1,375+ $0.2828 $388.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,700 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess