EN
  • EN
  • DE
  • IT

DMP2066LSS

Part No DMP2066LSS
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description SINGLE P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168242-DMP2066LSS
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP2066LSS CAD Model

Description

Introducing the DMP2066LSS P-Channel MOSFET from Diodes Incorporated

The DMP2066LSS is a high-performance P-Channel enhancement mode Field Effect Transistor (FET) brought to you by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This MOSFET is designed to deliver efficient power management and conversion for a wide range of electronic applications.

Made with advanced trench technology, the DMP2066LSS is characterized by its low on-resistance and minimal gate charge, which makes it an excellent choice for power management tasks. It operates at -20V drain-source voltage (V<sub>DS) and a continuous drain current (I<sub>D) of -3.7A at a temperature of 25°C, making it robust for various operating conditions.

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, ensuring that it can be integrated into portable and compact designs without sacrificing power efficiency or thermal management.

Key features of the DMP2066LSS include:

  • Low threshold voltage (V<sub>GS(th)) of -0.45V, which facilitates ease of drive and low voltage operation.
  • High power and current handling capability with a power dissipation (P<sub>D) of 1.25W, ensuring reliability in demanding applications.
  • Fast switching speed, which is essential for efficient power conversion and reduces switching losses.
  • Thermal stability with an operating temperature range of -55°C to +150°C, making it suitable for industrial and automotive environments.
  • RoHS compliant and Halogen-free, reflecting Diodes Incorporated's commitment to environmental sustainability.

With its combination of low on-resistance, high-speed switching, and thermal efficiency, the DMP2066LSS is a versatile component that can be used in a variety of applications. These include load switch circuits, power management in portable devices, battery-powered systems, and other applications where efficient power conversion is crucial.

Diodes Incorporated's DMP2066LSS is a testament to their dedication to providing innovative, high-quality semiconductor solutions. Whether you are designing for consumer electronics, automotive, or industrial applications, the DMP2066LSS is engineered to meet your power management needs with efficiency and reliability.

You May Also Be Interested in

ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9013 $58.5845
155+ $0.7395 $114.6225
235+ $0.7164 $168.3540
325+ $0.6933 $225.3225
420+ $0.6702 $281.4840
560+ $0.6009 $336.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,495 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess