EN
  • EN
  • DE

DMP2100UCB9-7

Part No DMP2100UCB9-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 20V 3A 9UWLB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual) Common Source
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3A
Maximum Rds On at Id,Vgs 100 mOhm @ 1A, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 4.2nC @ 4.5V
Max Input Capacitance 310pF @ 10V
Maximum Power Dissipation 800mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package U-WLB1515-9
Win Source Part Number 014478-DMP2100UCB9-7
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian DMP2100UCB9-7 CAD Model

Description

Introducing the DMP2100UCB9-7 P-Channel Enhancement Mode MOSFET by Diodes Incorporated

The DMP2100UCB9-7 is an advanced P-Channel MOSFET from Diodes Incorporated, designed to deliver high performance with low power consumption in a compact package. This enhancement mode field-effect transistor is an ideal component for a wide range of applications, including load switch, power management, and battery protection circuits.

Key Features:

  • Low On-Resistance: The DMP2100UCB9-7 boasts an exceptionally low on-resistance of just 84 milliohms at V<sub>GS = -4.5V. This feature ensures minimal power loss and improved efficiency in electronic circuits, making it an excellent choice for power-sensitive applications.
  • High Power Dissipation: With a power dissipation of 1.4W, this MOSFET can handle significant power levels, making it suitable for high-performance designs.
  • Compact Form Factor: Housed in a space-saving SOT-23 package, the DMP2100UCB9-7 is perfect for applications where board space is at a premium.
  • Low Threshold Voltage: The device features a low threshold voltage, ensuring that it can be easily driven by low-voltage logic signals, thus broadening its compatibility with various control circuits.

Applications:

The versatility of the DMP2100UCB9-7 allows it to be utilized in numerous electronic systems, including:

  • Power management modules
  • Battery-powered devices
  • Portable electronics
  • Load switches
  • DC/DC converters
  • Charge and discharge switches for battery protection

Reliability and Quality:

Diodes Incorporated is known for its commitment to quality, and the DMP2100UCB9-7 is no exception. It is designed to meet rigorous industry standards, ensuring high reliability and performance in even the most demanding applications. With its robust construction and proven design, this MOSFET is a dependable choice for designers looking to create efficient, long-lasting electronic products.

Whether you're developing power management systems, portable devices, or any other application requiring a high-performance P-Channel MOSFET, the DMP2100UCB9-7 from Diodes Incorporated offers the features and reliability you need to succeed.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2861 $58.6505
495+ $0.2349 $116.2755
765+ $0.2275 $174.0375
1,050+ $0.2201 $231.1050
1,360+ $0.2128 $289.4080
1,820+ $0.1908 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess