EN
  • EN
  • DE

DMP2110UVTQ-7

Part No DMP2110UVTQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 8V~24V TSOT26 T&R / Mosfet Array 2 P-Channel (Dual) 20V 1.8A (Ta) 740mW (Ta) Surface Mount TSOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type 2 P-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 1.8A (Ta)
Rds On (Max) @ Id, Vgs 150mOhm @ 2.8A, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 6nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 443pF @ 6V
Power - Max 740mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-26
ECCN EAR99
HTSUS 8541.29.0095
Other Names 31-DMP2110UVTQ-7TR
Standard Package 3,000
Win Source Part Number 977384-DMP2110UVTQ-7
Ultra Librarian 3D Model Ultra Librarian DMP2110UVTQ-7 CAD Model

Description

Product Overview: DMP2110UVTQ-7 - Diodes Incorporated

The DMP2110UVTQ-7 is a high-performance, P-channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This MOSFET is engineered to meet the needs of modern electronic applications requiring efficient power management and high-density circuit designs.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it suitable for low-voltage applications and ensures low on-state resistance at low gate drive voltages.
  • High Power Dissipation: With a power dissipation of 1.4W, the DMP2110UVTQ-7 can handle significant power, making it ideal for power-intensive applications.
  • Advanced Packaging: Housed in a compact, RoHS-compliant U-DFN2020-6 (Type B) package, the DMP2110UVTQ-7 offers a space-saving solution without compromising performance.
  • Low On-Resistance: The device boasts an extremely low on-resistance (RDS(on)) of 84 mΩ at VGS = -4.5V, which enhances overall efficiency by reducing conduction losses.
  • High Continuous Drain Current: It supports a continuous drain current (ID) of -3.7A, allowing for robust current handling capability in a variety of circuits.

Applications

The DMP2110UVTQ-7 is versatile and can be utilized in a wide array of applications, including but not limited to:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • Portable Electronic Devices
  • DC-DC Converters

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The DMP2110UVTQ-7 is produced with stringent quality control measures and reliability testing to ensure it meets the industry standards for performance and longevity. Customers can trust this product for their critical design needs.

Environmental Compliance

The DMP2110UVTQ-7 is not only a performance-driven component but also an environmentally conscious one. It complies with RoHS standards, which restricts the use of certain hazardous materials found in electrical and electronic products. This makes the DMP2110UVTQ-7 an excellent choice for eco-friendly designs and applications.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1633 $57.9715
865+ $0.1341 $115.9965
1,335+ $0.1298 $173.2830
1,840+ $0.1257 $231.2880
2,380+ $0.1215 $289.1700
3,185+ $0.1090 $347.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess