Introducing the DMP3007SPS-13 P-Channel MOSFET by Diodes Incorporated
The DMP3007SPS-13 is a high-performance P-Channel enhancement mode MOSFET from the renowned semiconductor manufacturer, Diodes Incorporated. This MOSFET is designed to deliver efficient power management and control across a variety of applications, making it an ideal choice for designers looking to optimize their power circuits.
Key Features
- Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
- High Threshold Voltage: With a high threshold voltage, the DMP3007SPS-13 ensures minimal leakage current when in the off state, which is critical for battery-powered devices.
- Advanced Packaging: Encased in a PowerDI®3333-8 type package, the MOSFET offers a compact footprint without compromising on thermal performance. This package is designed for surface mount technology (SMT), facilitating easier integration into various circuit designs.
- High Power Dissipation: The device is capable of dissipating high levels of power, ensuring reliability even under strenuous conditions.
Applications
The versatility of the DMP3007SPS-13 P-Channel MOSFET makes it suitable for a wide range of applications, including:
- Power management modules
- Load switch circuits
- Battery protection circuits
- DC/DC converters
- Motor control systems
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-30V
Continuous Drain Current (I<sub>D)
-6.7A
Power Dissipation (P<sub>D)
2.5W
Operating Temperature Range
-55°C to +150°C
With its robust design and reliable performance, the DMP3007SPS-13 from Diodes Incorporated stands out as a superior choice for any application requiring efficient power control and management. Its combination of low on-resistance, high threshold voltage, and advanced packaging technology ensures that it meets the rigorous demands of modern electronic designs.