EN
  • EN
  • DE

DMP3010LPSQ-13

Part No DMP3010LPSQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 36A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 36A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 126.2nC @ 10V
Max Input Capacitance 6234pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.18W (Ta)
Maximum Rds On at Id,Vgs 7.5 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI5060-8
Dimension 8-PowerTDFN
Win Source Part Number 1033837-DMP3010LPSQ-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP3010LPSQ-13 CAD Model

Description

The DMP3010LPSQ-13 is a high-performance P-channel enhancement mode MOSFET from Diodes Incorporated, designed for power management solutions in a wide range of electronic applications. It is housed in a compact and efficient PowerDI3333-8 package, which offers excellent thermal performance and is suitable for space-constrained applications.

Key Features

  • Low On-Resistance: This MOSFET features a low on-resistance of typically 8.5mΩ at VGS = -10V, which results in lower conduction losses and improved efficiency in power conversion circuits.
  • High Continuous Drain Current: It supports a high continuous drain current of up to -23A, making it capable of handling high power levels.
  • Gate-Source Voltage: The device can tolerate a ±12V gate-source voltage, providing a wide safety margin for various applications.
  • Thermal Performance: The PowerDI3333-8 package enhances the thermal performance, allowing for better heat dissipation and reliability under high-current conditions.
  • RoHS Compliant: The DMP3010LPSQ-13 is RoHS compliant, ensuring that it meets environmental standards by avoiding the use of hazardous substances.

Applications

The versatility of the DMP3010LPSQ-13 allows it to be used in a variety of applications, including:

  • Power supply converters
  • Load switches
  • Battery management systems
  • DC-DC converters
  • Motor control circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMP3010LPSQ-13 is no exception. It undergoes rigorous testing to ensure high reliability and performance under various conditions. Whether it's for consumer electronics, automotive applications, or industrial systems, this MOSFET is designed to deliver consistent performance.

For engineers and designers looking for a robust P-channel MOSFET with high efficiency and thermal performance, the DMP3010LPSQ-13 from Diodes Incorporated is an excellent choice that balances performance with compact packaging.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9426 $51.8430
130+ $0.7735 $100.5550
205+ $0.7493 $153.6065
280+ $0.7251 $203.0280
360+ $0.7010 $252.3600
480+ $0.6284 $301.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,730 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess