EN
  • EN
  • DE

DMP3028LK3Q

Part No DMP3028LK3Q
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 30V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821833-DMP3028LK3Q
Ultra Librarian 3D Model Ultra Librarian DMP3028LK3Q CAD Model

Description

Introducing the DMP3028LK3Q MOSFET from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the DMP3028LK3Q, a robust and efficient MOSFET designed to meet the needs of a wide range of electronic applications. This high-performance component is part of Diodes Incorporated's acclaimed portfolio of power management devices, ensuring reliability and excellence in operation.

The DMP3028LK3Q is a P-Channel enhancement mode MOSFET utilizing the latest advancements in trench MOSFET technology. This device is housed in a compact SO-8 package, making it suitable for space-constrained applications while offering superior thermal performance. With a -30V drain-source breakdown voltage (V<sub>DS) and a -23A continuous drain current (I<sub>D), this MOSFET is capable of handling significant power levels, making it ideal for high-efficiency power management tasks.

One of the key features of the DMP3028LK3Q is its low threshold voltage (V<sub>GS(th)), which allows for enhanced control and responsiveness in low-voltage operations. The device also boasts an impressive R<sub>DS(on) value, ensuring minimal on-state resistance and reduced conduction losses. This characteristic is particularly beneficial in applications that require high switching frequencies, such as DC-DC converters, motor control circuits, and power management systems.

The DMP3028LK3Q is also equipped with a range of protective features to ensure long-term reliability. These include over-temperature protection, over-current protection, and a robust body diode that provides safe reverse current capabilities. With its fast switching speeds and low gate charge (Q<sub>G), the MOSFET is optimized for efficient power switching and is well-suited for synchronous rectification in AC-DC and DC-DC converters.

Whether you're designing power supplies, battery management systems, or looking to enhance the efficiency of your existing applications, the DMP3028LK3Q from Diodes Incorporated is an excellent choice. Its combination of power handling, efficiency, and protective features ensures that it will be a key component in driving innovation and performance in your electronic designs.

For detailed specifications, application notes, and additional resources, please visit the Diodes Incorporated website or contact their technical support team for more information.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4084 $57.9428
42+ $2.7974 $117.4908
64+ $2.7096 $173.4144
89+ $2.6219 $233.3491
114+ $2.5352 $289.0128
153+ $2.2730 $347.7690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess