EN
  • EN
  • DE

DMP3035SFG

Part No DMP3035SFG
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 30V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168275-DMP3035SFG
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP3035SFG CAD Model

Description

Introducing the DMP3035SFG Power MOSFET by Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the DMP3035SFG, a robust P-Channel enhancement mode MOSFET designed to deliver efficiency and reliability for a wide range of applications. This high-performance MOSFET is a perfect choice for power management tasks where space is at a premium and power efficiency is crucial.

Key Features

  • Low On-Resistance: The DMP3035SFG boasts an ultra-low on-resistance (RDS(on)) of just 30 mΩ at VGS = -10V, which ensures minimal power loss and improved efficiency in operation.
  • High Power Dissipation: With a power dissipation of 2.5W, this MOSFET can handle significant power, making it suitable for high-performance applications.
  • Advanced Technology: Utilizing trench MOSFET technology, the DMP3035SFG offers superior performance that is optimized for battery management and load switch applications.
  • Compact Footprint: The device comes in a space-saving PowerDI3333-8 package, which provides excellent thermal performance in a compact size, ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: In line with environmental directives, the DMP3035SFG is fully lead-free and RoHS compliant, making it a responsible choice for eco-friendly electronics design.

Applications

The DMP3035SFG is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • Battery Powered Systems
  • Load Switching
  • DC-DC Converters
  • Portable Electronic Devices

Reliability and Performance

Diodes Incorporated ensures that the DMP3035SFG meets the highest standards of quality and performance. Its robustness and reliability make it an ideal choice for designers looking to enhance the efficiency and longevity of their products. Whether you're developing power supplies, portable devices, or energy-sensitive applications, the DMP3035SFG offers the performance and reliability you need.

For detailed specifications, application notes, and additional resources, visit the Diodes Incorporated website or contact their support team. The DMP3035SFG is available for order now, ready to elevate your designs with its outstanding power management capabilities.

You May Also Be Interested in

NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6985 $61.0805
30+ $3.8554 $115.6620
47+ $3.7353 $175.5591
64+ $3.6140 $231.2960
83+ $3.4939 $289.9937
111+ $3.1324 $347.6964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess