The SN74LVC07ARGYRG4 is a high-performance, hex buffer/driver designed and manufactured by Texas Instruments. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with 5V systems. It is an ideal choice for a wide range of applications, including signal buffering and driving in computing, consumer electronics, and industrial control systems.
Key Features
- Logic Type: Buffer, Non-Inverting
- Number of Channels: 6
- Input Voltage: 1.65V to 5.5V
- Output Voltage: 1.65V to 5.5V
- Output Current: -32mA, 32mA
- Mounting Type: Surface Mount
- Package / Case: 14-VQFN Exposed Pad
- Operating Temperature: -40°C to 125°C
Product Advantages
The SN74LVC07ARGYRG4 offers several advantages for designers and engineers. Its wide operating voltage range allows it to interface with both 3.3V and 5V logic levels, making it highly versatile for mixed-voltage environments. The device's high drive capability means it can drive heavy loads, which is essential for driving LEDs, relays, and other high-current devices.
Applications
This hex buffer/driver is suitable for a variety of applications, including:
- Signal buffering and driving for bus lines
- Level shifting between different logic levels
- Driving capacitive loads
- Interfacing microprocessors with peripherals
- General-purpose logic applications
Quality and Reliability
As with all Texas Instruments products, the SN74LVC07ARGYRG4 is designed to meet the highest quality and reliability standards. It is available in a RoHS-compliant package, ensuring that it meets current environmental standards for electronic components.
Ordering Information
For ordering, the SN74LVC07ARGYRG4 is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. Detailed datasheets and technical support are available directly from Texas Instruments to assist with design-in and troubleshooting.