EN
  • EN
  • DE

DMP4015SPS-13

Part No DMP4015SPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 40V 11A 8-Pin PowerDI EP T/R / MOSFET P-CH 40V 8.5A POWERDI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 8.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 47.5nC @ 5V
Max Input Capacitance 4234pF @ 20V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 11 mOhm @ 9.8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI5060-8
Dimension 8-PowerTDFN
Win Source Part Number 1033860-DMP4015SPS-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
Family Name DMP4015SPS
Introduction Date February 24, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DMP4015SPS-13 CAD Model

Description

Introducing the DMP4015SPS-13 P-Channel MOSFET by Diodes Incorporated

The DMP4015SPS-13 is a high-performance P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver efficient power management and conversion for a wide array of applications, ranging from power supply to motor control circuits in consumer, industrial, and automotive industries.

Key Features and Benefits

  • Low On-Resistance: One of the most remarkable features of the DMP4015SPS-13 is its low on-resistance (RDS(on)). This characteristic ensures minimal power loss and heat generation, thereby improving the overall efficiency of the device it is used in.
  • High Power Dissipation: With a power dissipation of up to 3.8W, this MOSFET can handle significant power levels, making it suitable for high-power applications.
  • High Threshold Voltage: The device has a threshold voltage (VGS(th)) that ensures reliable operation even under fluctuating voltage conditions, which is crucial for maintaining performance stability.
  • Advanced Packaging: The DMP4015SPS-13 MOSFET comes in a PowerDI® 5x6 package, which is known for its compact size and low thermal resistance. This packaging technology allows for high-density board layouts and excellent thermal performance.
  • Lead-Free and RoHS Compliant: In adherence to environmental standards, this MOSFET is lead-free and RoHS compliant, making it a sustainable choice for eco-conscious businesses and consumers.

Applications

The versatility of the DMP4015SPS-13 makes it ideal for a variety of applications, such as:

  • Load switches
  • Power management circuits
  • Battery management systems
  • DC-DC converters
  • Motor drives

Technical Specifications

Some of the key technical specifications of the DMP4015SPS-13 include:

  • Drain-Source Voltage (VDS): -40V
  • Continuous Drain Current (ID): -12.7A
  • RDS(on): 14.5mΩ at VGS = -10V
  • Operating Temperature Range: -55°C to +150°C

For engineers and designers looking for a reliable P-Channel MOSFET with high efficiency and thermal performance, the DMP4015SPS-13 from Diodes Incorporated stands out as an excellent choice. Its robust design and advanced features ensure optimal performance in even the most demanding electronic designs.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6329 $50.6320
195+ $0.5193 $101.2635
300+ $0.5031 $150.9300
415+ $0.4868 $202.0220
535+ $0.4706 $251.7710
715+ $0.4219 $301.6585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess