EN
  • EN
  • DE

XPC860SRZP50C1

Part No XPC860SRZP50C1
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410423-XPC860SRZP50C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC860SRZP50C1 CAD Model

Description

The XPC860SRZP50C1 is a member of the PowerQUICC™ family of embedded processors from Freescale Semiconductor (now NXP). These processors are designed to integrate a CPU core along with various peripherals onto a single chip, making them suitable for a variety of embedded applications that require a combination of processing power and I/O capabilities.

Applications

  • Networking equipment, such as routers, switches, and access points.
  • Industrial control and automation systems.
  • Telecommunications equipment.
  • Automotive control systems.
  • Embedded computing platforms.

Features

  • Power Architecture™ core: Built on the PowerPC architecture, providing efficient instruction processing.
  • Integrated memory controller: Simplifies memory interface design and supports a variety of memory types.
  • Communication interfaces: Includes Ethernet, UART, and other communication interfaces for network connectivity and serial communication.
  • DMA controller: Facilitates high-speed data transfers between peripherals and memory without burdening the CPU.
  • Timers and counters: Provides accurate timing and counting capabilities for real-time applications.

Benefits

  • Reduced system cost: The integrated design reduces the need for external components, lowering the overall system cost.
  • Improved performance: The Power Architecture™ core and integrated peripherals provide excellent processing power and data transfer rates.
  • Simplified design: The integrated memory controller and communication interfaces make system design easier.
  • Lower power consumption: Optimized power management features help reduce power consumption in embedded applications.
  • Enhanced reliability: Robust design and manufacturing processes ensure reliable operation in various environments.

Additional Details

The XPC860SRZP50C1 operates at a clock speed of 50 MHz. It's designed to support a range of memory technologies, including SDRAM and Flash memory. The device typically comes in a Power Quad Flat Pack (PQFP) package. For complete technical details, including voltage requirements, operating temperature ranges, and pin assignments, consult the official Freescale (NXP) documentation.

You May Also Be Interested in

Via
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess