EN
  • EN
  • DE

DMP4025LSS

Part No DMP4025LSS
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 40V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168294-DMP4025LSS
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP4025LSS CAD Model

Description

Introducing the DMP4025LSS P-Channel MOSFET by Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the DMP4025LSS, a robust P-Channel enhancement mode MOSFET designed for high-efficiency power management applications. This component is engineered to meet the increasing demands of modern electronic devices, offering a compact, energy-efficient solution for switching and amplification needs.

Key Features

  • Low On-Resistance: The DMP4025LSS boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced power loss and improved overall efficiency during operation.
  • High Power Dissipation: With its ability to dissipate high levels of power, this MOSFET can handle significant current loads, making it ideal for demanding applications.
  • Advanced Packaging: Encased in a PowerDI™ 3333-8 package, the DMP4025LSS offers a compact footprint without compromising on thermal performance, ensuring reliability even in tight spaces.
  • High Threshold Voltage: The device features a high threshold voltage that prevents unintentional turn-on, which is crucial for applications requiring a high degree of control and precision.

Applications

The versatility of the DMP4025LSS P-Channel MOSFET enables its use across a wide range of applications, including:

  • Power management circuits
  • Load switches
  • Battery management systems
  • DC/DC converters
  • Motor control circuits

Performance and Reliability

With its impressive performance characteristics, the DMP4025LSS is designed to enhance the reliability and efficiency of your electronic designs. It operates at a continuous drain current of -24 A and a pulsed drain current of -80 A, ensuring that it can handle high-current applications with ease. The MOSFET is also characterized by a drain-source voltage of -40 V, providing a wide operating range for various circuit requirements.

Conclusion

The DMP4025LSS from Diodes Incorporated is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of low on-resistance, high power dissipation, and advanced packaging technology makes it an excellent choice for designers looking to optimize their power management systems. Whether you're developing consumer electronics, automotive systems, or industrial equipment, the DMP4025LSS P-Channel MOSFET is engineered to deliver outstanding performance and efficiency.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5795 $52.1550
215+ $0.4755 $102.2325
330+ $0.4606 $151.9980
450+ $0.4458 $200.6100
585+ $0.4309 $252.0765
780+ $0.3863 $301.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,398 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess