EN
  • EN
  • DE

DMP6023LFGQ-7

Part No DMP6023LFGQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 7.7A PWRDI3333-8  /  P-Channel 60 V 7.7A (Ta) 1W (Ta) Surface Mount PowerDI3333-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 7.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 25mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 53.1 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2569 pF @ 30 V
Power Dissipation (Max) 1W (Ta)
Temperature Range - Operating -55°C ~ 155°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerDI3333-8
Package / Case 8-PowerVDFN
Base Product Number DMP6023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 2,000
Win Source Part Number 1055798-DMP6023LFGQ-7
Ultra Librarian 3D Model Ultra Librarian DMP6023LFGQ-7 CAD Model

Description

Diodes Incorporated DMP6023LFGQ-7 MOSFET Overview

The DMP6023LFGQ-7 from Diodes Incorporated is a high-performance, P-Channel enhancement mode MOSFET, designed to deliver efficient power management and conversion for a wide range of applications. This semiconductor device is part of Diodes Incorporated's extensive MOSFET product line, known for their reliability and efficiency.

Key Features

  • Low On-Resistance: The DMP6023LFGQ-7 features a low on-resistance (R<sub>DS(on)), which reduces power losses during operation, enhancing overall efficiency and performance.
  • High Power Dissipation: With a power dissipation of 2.5W, this MOSFET can handle a significant amount of energy without overheating, making it suitable for power-intensive applications.
  • High Threshold Voltage: The device has a threshold voltage (V<sub>GS(th)) that ensures reliable operation and prevents unintentional turn-on, which is crucial for system stability.
  • RoHS Compliant: The DMP6023LFGQ-7 is compliant with the Restriction of Hazardous Substances (RoHS) directive, which means it is manufactured without the use of harmful substances, making it environmentally friendly.

Applications

The versatile nature of the DMP6023LFGQ-7 MOSFET allows it to be used in a variety of electronic circuits and systems, including:

  • Power management for portable devices
  • Load switches
  • Battery management systems
  • DC/DC converters
  • Motor control circuits

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DSS) -60V Continuous Drain Current (I<sub>D) -5.2A Power Dissipation (P<sub>D) 2.5W R<sub>DS(on) Max @ V<sub>GS = -10V 50mΩ Operating Temperature Range -55°C to +150°C

With its robust design and impressive electrical characteristics, the DMP6023LFGQ-7 from Diodes Incorporated stands out as a reliable choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4192 $50.3040
295+ $0.3439 $101.4505
455+ $0.3332 $151.6060
625+ $0.3224 $201.5000
805+ $0.3117 $250.9185
1,075+ $0.2795 $300.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess