EN
  • EN
  • DE

DMPH6050SFGQ-7

Part No DMPH6050SFGQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 6.1A (Ta), 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 50mOhm @ 7A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 24.1 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1293 pF @ 30 V
Power Dissipation (Max) 1.2W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerDI3333-8
Package / Case 8-PowerVDFN
Base Product Number DMPH6050
Other Names DMPH6050SFGQ-7DITR,DMPH6050SFGQ-7DICT,DMPH6050SFGQ-7DIDKR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278394-DMPH6050SFGQ-7
Ultra Librarian 3D Model Ultra Librarian DMPH6050SFGQ-7 CAD Model

Description

Introducing the DMPH6050SFGQ-7 Power MOSFET by Diodes Incorporated

The DMPH6050SFGQ-7 is a state-of-the-art Power MOSFET presented by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance component is designed to cater to a wide range of applications, including but not limited to power management, load switching, and motor control in modern electronic devices.

Key Features

  • High-Efficiency Power Conversion: The DMPH6050SFGQ-7 boasts a low on-resistance (R<sub>DS(on)) which translates to reduced conduction losses, making it ideal for high-efficiency power conversion applications.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, this MOSFET offers exceptional thermal performance and reliability, ensuring stable operation even under strenuous conditions.
  • Compact Design: Enclosed in a DFN2020-6 package, the device is designed for space-constrained applications, providing a compact power management solution without sacrificing performance.
  • Environmentally Friendly: The DMPH6050SFGQ-7 is RoHS compliant and free from harmful substances, making it a responsible choice for environmentally conscious designs.

Applications

The versatility of the DMPH6050SFGQ-7 makes it suitable for a wide array of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Battery Management Systems
  • Motor Drives and Controllers
  • Switching Regulators

Product Specifications

The DMPH6050SFGQ-7 Power MOSFET operates with a drain-source voltage (V<sub>DS) of 60V, and a continuous drain current (I<sub>D) of 5.7A at 25°C. Its low threshold voltage ensures easy drive capability, while its fast switching speeds improve overall system efficiency.

Quality and Support

Diodes Incorporated is known for its commitment to quality, and the DMPH6050SFGQ-7 is no exception. Customers can expect reliable performance backed by comprehensive technical support, making integration into existing and new designs seamless and straightforward.

For detailed technical specifications, application notes, and support documentation, visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5184 $51.8400
240+ $0.4254 $102.0960
365+ $0.4121 $150.4165
505+ $0.3988 $201.3940
650+ $0.3855 $250.5750
870+ $0.3456 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,540 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess