EN
  • EN
  • DE

DMT10H015LCG-13

Part No DMT10H015LCG-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 9.4A/34A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features N-Channel 100 V 9.4A (Ta), 34A (Tc) 1W (Ta) Surface Mount V-DFN3333-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package V-DFN3333-8
Family Name DMT10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869114-DMT10H015LCG-13
Ultra Librarian 3D Model Ultra Librarian DMT10H015LCG-13 CAD Model

Description

DMT10H015LCG-13 - High-Efficiency Power MOSFET

The DMT10H015LCG-13 is a state-of-the-art power MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed for a wide range of applications, including but not limited to, power management, load switch, and power conversion systems. The DMT10H015LCG-13 is a testament to Diodes Incorporated's commitment to providing high-efficiency and reliability in power control and management solutions.

Key Features

  • Low On-Resistance: The MOSFET features an exceptionally low on-resistance, which translates to reduced power losses during operation and enhances overall efficiency.
  • High-Speed Switching: Designed for high-speed switching applications, the DMT10H015LCG-13 ensures minimal delay and high performance in circuits requiring fast turn-on and turn-off times.
  • PowerDI5060-8 Package: Encased in a PowerDI5060-8 package, it offers a compact footprint while providing excellent thermal performance and reliability.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this MOSFET is completely lead-free and complies with the RoHS directive, making it suitable for eco-friendly applications and global markets.

Applications

The versatile nature of the DMT10H015LCG-13 allows it to be used in a variety of applications. It is particularly well-suited for:

  • DC-DC Converters
  • Power Supply Units
  • Battery Management Systems
  • Motor Drives
  • LED Lighting

Performance and Quality

Diodes Incorporated ensures that each DMT10H015LCG-13 MOSFET meets rigorous standards for performance and quality. Customers can expect consistent operation and durability, with the MOSFET being capable of handling significant power levels while maintaining a low thermal footprint. This is essential for designers looking to create compact, yet powerful, electronic systems.

Overall, the DMT10H015LCG-13 from Diodes Incorporated represents a blend of high efficiency, robust performance, and environmental consciousness, making it an excellent choice for engineers and designers seeking to optimize their power management systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6465 $58.1850
220+ $0.5305 $116.7100
340+ $0.5139 $174.7260
465+ $0.4973 $231.2445
605+ $0.4807 $290.8235
805+ $0.4310 $346.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess