EN
  • EN
  • DE

DMT3009LFVW-7

Part No DMT3009LFVW-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 12A PWRDI3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features N-Channel 30 V 12A (Ta), 50A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8 (SWP) Type UX
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8 (SWP) Type UX
Family Name DMT3009
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869133-DMT3009LFVW-7
Ultra Librarian 3D Model Ultra Librarian DMT3009LFVW-7 CAD Model

Description

DMT3009LFVW-7: A High-Efficiency MOSFET by Diodes Incorporated

The DMT3009LFVW-7 is a cutting-edge, high-performance metal-oxide-semiconductor field-effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This component is a testament to the company's commitment to providing energy-efficient and reliable solutions for a wide range of electronic applications. The DMT3009LFVW-7 is specifically tailored for power management tasks, making it an ideal choice for designers looking to optimize their circuitry for both performance and power consumption.

Key Features

  • Low On-Resistance: The DMT3009LFVW-7 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved efficiency during operation. This feature is crucial for applications that require high current handling with minimal voltage drop.
  • High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle high levels of power without compromising its performance or reliability, making it suitable for demanding environments.
  • Advanced Packaging: Encased in a compact PowerDI®3333-8 package, the DMT3009LFVW-7 offers excellent thermal performance and a small footprint, which is perfect for space-constrained applications.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this MOSFET is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring it meets global regulatory requirements for electronic components.

Applications

The versatility of the DMT3009LFVW-7 allows it to be used across a diverse array of applications. It is particularly well-suited for:

  • Power supply circuits
  • DC-DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

Whether you are developing a sophisticated industrial system or a portable consumer electronic device, the DMT3009LFVW-7 provides the performance and efficiency required to meet the demands of modern electronic designs. By choosing Diodes Incorporated's DMT3009LFVW-7, designers can ensure that their products achieve optimal power management and longevity.

For detailed specifications, application notes, and further information, it is recommended to consult the official datasheet provided by Diodes Incorporated. This will ensure a thorough understanding of the DMT3009LFVW-7's capabilities and how to integrate it effectively into your electronic projects.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3352 $50.2800
365+ $0.2751 $100.4115
565+ $0.2665 $150.5725
780+ $0.2579 $201.1620
1,005+ $0.2493 $250.5465
1,345+ $0.2235 $300.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess