EN
  • EN
  • DE

DMT6017LDV-7

Part No DMT6017LDV-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 61V-100V POWERDI33
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array 2 N-Channel (Dual) 25.3 (Tc) Surface Mount PowerDI3333-8 (Type UXC)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8 (Type UXC)
Family Name DMT6017
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869161-DMT6017LDV-7
Ultra Librarian 3D Model Ultra Librarian DMT6017LDV-7 CAD Model

Description

DMT6017LDV-7 - A High-Performance MOSFET from Diodes Incorporated

The DMT6017LDV-7 is a robust N-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This power MOSFET is designed to deliver high-efficiency power management and conversion for a wide range of applications. With its advanced features and compact form factor, the DMT6017LDV-7 is an ideal solution for designers looking to optimize their power systems.

Key Features:

  • Low On-Resistance: The MOSFET features a low on-resistance of typically 24 mOhms at 10V, which translates to reduced conduction losses and improved overall efficiency.
  • High Continuous Drain Current: It supports a high continuous drain current of up to 60A, making it suitable for high-power applications.
  • PowerDI®3333-8 Package: The device comes in a thermally efficient PowerDI®3333-8 package, which ensures excellent heat dissipation and minimal footprint on the PCB.
  • Low Threshold Voltage: A low threshold voltage allows for operation at lower gate voltages, enhancing the device's compatibility with low-voltage drive circuits.
  • Fast Switching Speed: Its fast switching characteristics enable high-frequency operation, which is crucial for applications like DC-DC converters.

Applications:

  • DC-DC Converters
  • Power Management Functions
  • Battery Powered Devices
  • Load Switches
  • Motor Drives

The DMT6017LDV-7 is not just a testament to Diodes Incorporated's commitment to quality, but also an embodiment of the company's forward-thinking approach to power management technology. With its impressive specifications and versatile applications, this MOSFET is well-suited for both existing and emerging markets, including consumer electronics, automotive, and industrial systems.

Whether you are developing power supplies, optimizing battery life, or designing motor control circuits, the DMT6017LDV-7 offers a reliable and efficient solution that can meet the rigorous demands of modern electronic devices.

For detailed technical specifications, application notes, and support resources, visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6512 $57.7920
75+ $1.3548 $101.6100
115+ $1.3125 $150.9375
160+ $1.2701 $203.2160
205+ $1.2278 $251.6990
275+ $1.1008 $302.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess