EN
  • EN
  • DE

DMTH4007SPD-13

Part No DMTH4007SPD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 40V 175C DUAL N-CHANNEL ENHANCEMENT MODE MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 14.2A
Rds On (Maximum) @ Id, Vgs 8.6 mOhm @ 17A, 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 41.9nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2026pF @ 30V
Power - Max 2.6W
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Package 8-PowerTDFN
Manufacturer Package PowerDI5060-8
Win Source Part Number 1168320-DMTH4007SPD-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name DMTH4007SPD
Introduction Date November 11, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DMTH4007SPD-13 CAD Model

Description

DMTH4007SPD-13: High-Efficiency Rectifier from Diodes Incorporated

The DMTH4007SPD-13 is a state-of-the-art rectifier component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is crafted to offer superior performance in a variety of applications, making it an ideal choice for designers looking to enhance efficiency and reliability in their power management systems.

This high-efficiency rectifier is built using advanced technology that allows it to provide excellent thermal performance and low power loss. The DMTH4007SPD-13 is capable of handling high surge currents, making it an excellent choice for applications that experience transient over-voltage conditions. Its robust design ensures that it can withstand the rigors of daily operation in a wide range of electronic devices.

Key Features:

  • Low Forward Voltage Drop: The DMTH4007SPD-13 boasts a low forward voltage drop, which helps to minimize power loss and improve efficiency in power conversion applications.
  • High Surge Current Capability: With its ability to handle high surge currents, this rectifier is well-suited for applications that may experience sudden surges, ensuring reliability and longevity.
  • Power Dissipation: Its power dissipation characteristics are optimized for better thermal management, contributing to the overall stability of the system it is integrated into.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the DMTH4007SPD-13 is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for electronic manufacturers.

Applications:

The versatility of the DMTH4007SPD-13 allows it to be used in a wide array of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Polarity protection devices
  • Automotive environments
  • Other electronic circuits requiring high efficiency

The DMTH4007SPD-13 from Diodes Incorporated represents a blend of innovative design and practical functionality, making it a top choice for engineers and designers looking to enhance the performance and efficiency of their power management solutions. Its robust construction and compliance with environmental standards further underscore its suitability for modern electronic applications.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1712 $58.5600
125+ $0.9610 $120.1250
190+ $0.9309 $176.8710
260+ $0.9009 $234.2340
335+ $0.8709 $291.7515
445+ $0.7808 $347.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess