EN
  • EN
  • DE

DSS5160TQ-7

Part No DSS5160TQ-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description SS LOW SAT TRANSISTOR SOT23 T&R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor PNP 60 V 1 A 150MHz 725 mW Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DSS5160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869823-DSS5160TQ-7
Ultra Librarian 3D Model Ultra Librarian DSS5160TQ-7 CAD Model

Description

Introducing the DSS5160TQ-7 P-Channel MOSFET from Diodes Incorporated

Diodes Incorporated presents the DSS5160TQ-7, a high-performance P-Channel enhancement mode Field-Effect Transistor (MOSFET) designed for power management solutions across a wide range of applications. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient and compact solutions for modern electronic devices.

Key Features of the DSS5160TQ-7

  • Device Type: P-Channel MOSFET
  • Package: SOT-523, which is a small and surface-mountable form factor ideal for space-constrained applications.
  • Drain-Source Voltage (V<sub>DS): -60V, offering robust performance for various circuit designs.
  • Continuous Drain Current (I<sub>D): -1.5A, ensuring efficient handling of current within the device's operational limits.
  • R<sub>DS(on): Low on-resistance, which minimizes power loss and improves efficiency.
  • Gate Charge (Q<sub>g): Low charge value, which enhances the switching performance and reduces switching losses.

The DSS5160TQ-7 is engineered to deliver high-speed switching with low on-resistance, a feature that is critical for reducing power dissipation and improving overall energy efficiency. Its P-Channel configuration allows for simpler drive circuits, especially in applications where a negative supply voltage is present.

Applications

The versatility of the DSS5160TQ-7 makes it suitable for a variety of applications, including, but not limited to:

  • Power management in portable and battery-powered devices
  • Load switch circuits
  • DC/DC converters
  • Charge and discharge switches for battery protection
  • Reverse polarity protection circuits

With its compact SOT-523 package, the DSS5160TQ-7 is perfect for applications where space is at a premium, without compromising on performance. Its robust voltage and current handling capabilities make it a reliable choice for designers looking to enhance the efficiency and longevity of their products.

For detailed specifications, application notes, and additional resources, please visit the Diodes Incorporated official website or contact their support team for technical assistance.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1368 $58.1400
1,030+ $0.1123 $115.6690
1,595+ $0.1088 $173.5360
2,200+ $0.1053 $231.6600
2,840+ $0.1018 $289.1120
3,800+ $0.0912 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess