EN
  • EN
  • DE

FMMT718TAPBF

Part No FMMT718TAPBF
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 264272-FMMT718TAPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMMT718TAPBF CAD Model

Description

Diodes Incorporated FMMT718TAPBF Product Overview

The FMMT718TAPBF from Diodes Incorporated is a robust and high-performance PNP transistor designed to meet the needs of various electronic applications. This device is part of Diodes Incorporated's extensive range of bipolar transistors, which are well-known for their reliability and efficiency. The FMMT718TAPBF is a versatile component that offers a balanced combination of features, making it suitable for a wide array of uses, from signal processing to power management.

Key Features

  • High Current Capability: The FMMT718TAPBF can handle continuous collector currents up to -500mA, making it suitable for driving moderate loads.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage (V<sub>CE(sat)), which ensures efficient operation with minimal power loss, especially beneficial in battery-powered devices.
  • High Gain Bandwidth Product: With a transition frequency (f<sub>T) typically at 180MHz, the FMMT718TAPBF is capable of operating at high frequencies, which is ideal for amplification in RF applications.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, ensuring stability and performance under varying environmental conditions.
  • Surface-Mount Package: Packaged in a SOT-23 form factor, the FMMT718TAPBF is designed for compact surface-mount PCB designs, saving space and allowing for higher density circuit designs.

Applications

The FMMT718TAPBF is suitable for a diverse range of applications that require a reliable PNP transistor. Some of these applications include:

  • Power management circuits
  • Signal amplification
  • Audio amplifiers
  • Switching regulators
  • Driver stages in Hi-Fi amplifiers and television circuits

Quality and Reliability

Diodes Incorporated ensures that the FMMT718TAPBF meets stringent quality standards. This product is manufactured using high-grade materials and state-of-the-art technology, providing users with a dependable component for their electronic designs. Whether you are developing consumer electronics, industrial systems, or automotive applications, the FMMT718TAPBF is a smart choice for a high-quality PNP transistor.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0797 $50.2110
1,345+ $0.0746 $100.3370
2,085+ $0.0720 $150.1200
2,990+ $0.0669 $200.0310
3,890+ $0.0643 $250.1270
4,855+ $0.0618 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,580 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess