EN
  • EN
  • DE

FTZ649TA

Part No FTZ649TA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 265573-FTZ649TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FTZ649TA CAD Model

Description

Product Overview: FTZ649TA - Diodes Incorporated

The FTZ649TA is a high-performance N-channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated, a leader in the semiconductor market. This device is tailored for efficiency and reliability, making it an excellent choice for a wide range of power management applications.

Key Features

  • High Current Capability: The FTZ649TA is capable of handling continuous drain currents up to 23A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical on-resistance of just 18mΩ at VGS = 10V, this FET ensures minimal power loss and improved efficiency in circuits.
  • High-Speed Switching: The device is optimized for fast switching, which is critical for reducing switching losses in power converters and motor control circuits.
  • Advanced Packaging: Housed in a SOT-223 package, the FTZ649TA offers a compact footprint and excellent thermal performance.

Applications

The FTZ649TA is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management Circuits
  • Motor Drives
  • Load Switches
  • Battery Management Systems

Technical Specifications

Parameter Value
Drain-Source Voltage (VDSS) 60V
Continuous Drain Current (ID) 23A
Power Dissipation (PD) 2.5W
On-Resistance (RDS(on)) 18mΩ
Operating Temperature Range -55°C to +150°C

For engineers and designers seeking a robust and efficient solution for their power management needs, the FTZ649TA by Diodes Incorporated offers a blend of performance, reliability, and versatility. Its technical prowess is matched by its practicality, with a package designed for easy integration into a broad array of electronic systems.

You May Also Be Interested in

Shindengen
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
NEC
Need more? Email Us
Sanken
Lowest to $1.1435
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Lowest to $11.4253
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess