EN
  • EN
  • DE

FZT560TA

Part No FZT560TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 500V 0.15A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 500V
Max Vce (sat) 500mV @ 10mA, 50mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 80 @ 50mA, 10V
Maximum Power Dissipation 2W
Frequency - Transition 60MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 016593-FZT560TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FZT560TA CAD Model

Description

Product Overview: FZT560TA - Diodes Incorporated

The FZT560TA is a high-quality bipolar junction transistor (BJT) from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to offer excellent performance in a wide range of electronic applications, making it a versatile choice for designers and engineers. The FZT560TA is a PNP transistor, which means it is optimized for use in positive polarity circuits, and it is commonly used for amplification and switching purposes.

Key Features

  • High Current Capability: The FZT560TA is capable of handling continuous collector currents up to 1A, making it suitable for driving moderate loads in your circuits.
  • High Voltage: With a collector-emitter voltage (VCEO) of -300V, this transistor can be used in high-voltage applications, providing designers with the flexibility to work with a range of power levels.
  • Low Saturation Voltage: The low VCE(sat) of the FZT560TA ensures efficient operation with minimal power loss, which is crucial for power-sensitive designs.
  • Fast Switching Speed: The device offers quick switching characteristics, which is essential for applications that require rapid transitions between on and off states.
  • Surface-Mount Package: The FZT560TA comes in an SOT-223 package, which is suitable for automated assembly processes and helps to save space on printed circuit boards (PCBs).

Applications

The versatility of the FZT560TA allows it to be used in a diverse range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Audio Amplifiers
  • Signal Processing

Engineers and designers can rely on the FZT560TA for its consistent performance and robustness. Diodes Incorporated ensures that its products meet the highest standards of quality and reliability, and the FZT560TA is no exception. Whether you're working on consumer electronics, industrial control systems, or automotive applications, the FZT560TA is an excellent choice for your PNP transistor needs.

Environmental and Quality Certifications

The FZT560TA complies with RoHS and Green standards, reflecting Diodes Incorporated's commitment to environmental sustainability. Additionally, it adheres to industry-standard quality management systems, ensuring a reliable and trustworthy component for your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,903 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess