EN
  • EN
  • DE

GP4505DSMTR-G1

Part No GP4505DSMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC PWM CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Base Product Number GP4505
Standard Package 1,000
ECCN OBSOLETE
Win Source Part Number 1351206-GP4505DSMTR-G1
Ultra Librarian 3D Model Ultra Librarian GP4505DSMTR-G1 CAD Model

Description

Product Overview - GP4505DSMTR-G1

The GP4505DSMTR-G1 is a cutting-edge power management integrated circuit (IC) developed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to cater to the growing demand for efficient and reliable power solutions across various electronic applications.

Key Features

  • High-Efficiency MOSFET: The GP4505DSMTR-G1 is equipped with a high-performance MOSFET that ensures efficient power conversion, which is critical for minimizing energy loss and heat generation in electronic devices.
  • Compact Design: With its small form factor, this IC is ideal for space-constrained applications, allowing designers to create more compact and sleek electronic products without compromising on performance.
  • Robust Thermal Performance: The device is engineered to operate reliably even under high temperature conditions, making it suitable for use in applications where thermal management is a concern.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, providing versatility and compatibility with various power sources and systems.

Applications

The GP4505DSMTR-G1 is a versatile component that can be used in a multitude of electronic devices and systems. Some of its typical applications include:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Portable electronic devices
  • Telecommunication equipment
  • Computing devices

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality. The GP4505DSMTR-G1 is manufactured under stringent quality control processes, ensuring that it meets industry standards for reliability and performance. Customers can trust in the durability and longevity of this product for their power management needs.

Environmental Compliance

The GP4505DSMTR-G1 is also designed with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful materials such as lead, mercury, and cadmium. This compliance reflects Diodes Incorporated's commitment to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess