EN
  • EN
  • DE

MBRF1040CT

Part No MBRF1040CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY ITO220AB / Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Obsolete
Base Product Number MBRF1040
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 220957-MBRF1040CT
Ultra Librarian 3D Model Ultra Librarian MBRF1040CT CAD Model

Description

MBRF1040CT Dual Schottky Rectifier

The MBRF1040CT is a high-performance Schottky barrier rectifier from Diodes Incorporated, designed for applications requiring a low voltage drop and high efficiency. With its robust construction and superior thermal performance, this device is ideal for a range of power conversion and management tasks in various electronic systems.

Key Features:

  • High Forward Surge Capability: The MBRF1040CT can handle high surge currents, making it suitable for applications that experience momentary overloads.
  • Low Power Loss: Its low forward voltage drop minimizes power loss, which enhances the efficiency of the overall system in which it is used.
  • High Current Capacity: With a forward continuous current rating of 10A, this component can support applications with substantial power requirements.
  • Dual Rectifier Configuration: The device features two Schottky diodes connected in common cathode configuration, which can be used for synchronous rectification in switch-mode power supplies.
  • High Temperature Operation: It is capable of operating at junction temperatures as high as 150°C, making it suitable for high-temperature environments.

Applications:

The MBRF1040CT is versatile and can be used in various applications such as:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in inverter circuits
  • Automotive applications
  • LED lighting
  • Telecommunication systems

Package and Compliance:

This rectifier is housed in an ITO-220AB package, which provides a compact footprint while allowing for adequate heat dissipation. It is also compliant with RoHS and the EU Directive 2011/65/EU, making it environmentally friendly and suitable for use in equipment that must meet these regulatory standards.

Reliability:

Diodes Incorporated is known for its commitment to quality, and the MBRF1040CT is no exception. Its reliable performance under varying conditions and long operational life make it a trusted component in critical power management applications.

In summary, the MBRF1040CT from Diodes Incorporated is a robust and efficient solution for designers looking to enhance the performance of their power management systems with a high-quality, dual Schottky rectifier.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2235 $50.2875
550+ $0.1834 $100.8700
845+ $0.1777 $150.1565
1,165+ $0.1719 $200.2635
1,505+ $0.1662 $250.1310
2,015+ $0.1490 $300.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,990 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess