The MMBD3004A from Diodes Incorporated is a high-speed switching diode, designed to deliver fast switching performance with low leakage current and low forward voltage drop. This diode is encapsulated in a compact SOT-23 package, making it ideal for surface-mount applications where space is at a premium.
Key Features:
- Fast Switching Speed: The MMBD3004A is optimized for high-speed switching applications, which is crucial for circuits requiring quick response times.
- Low Forward Voltage Drop: It operates with a low forward voltage drop, which enhances efficiency by minimizing power loss during conduction.
- Low Leakage Current: The diode features a low leakage current that ensures minimal power loss when the diode is in the off state, contributing to the overall efficiency of the circuit.
- Surface-Mount Package: The SOT-23 package is designed for automated surface-mount processes, providing a space-saving solution for densely packed PCBs.
- High Reliability: MMBD3004A diodes are built with Diodes Incorporated's high manufacturing standards, ensuring reliable performance in a wide range of applications.
Applications:
The MMBD3004A is suitable for a variety of applications, including:
- High-speed switching in power supplies
- Switching mode power supply (SMPS)
- DC-DC converters
- Reverse battery protection
- Charge and discharge circuits for capacitors
- Pulse generators
Technical Specifications:
| Parameter |
Value |
| Package |
SOT-23 |
| Maximum Repetitive Reverse Voltage |
200 V |
| Forward Continuous Current |
200 mA |
| Power Dissipation |
350 mW |
| Operating Temperature Range |
-55°C to +150°C |
For detailed specifications, application notes, and additional resources, please refer to the official MMBD3004A datasheet provided by Diodes Incorporated.