EN
  • EN
  • DE

MMBT123S-7

Part No MMBT123S-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 18V 1A SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 18V
Max Vce (sat) 500mV @ 30mA, 300mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 150 @ 100mA, 1V
Maximum Power Dissipation 300mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1078257-MMBT123S-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT123S-7 CAD Model

Description

The MMBT123S-7 is a high-performance NPN bipolar junction transistor (BJT) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This transistor is part of their extensive range of discrete, analog, and mixed-signal components tailored to meet the demanding requirements of electronic devices across various industries.

With its compact SOT-23 package, the MMBT123S-7 is engineered for surface-mount technology (SMT), making it ideal for space-constrained applications. Its small form factor is particularly suited for automated assembly processes, ensuring high reliability and consistency in mass production environments.

MMBT123S-7 Transistor

Key Features:

  • Low V<sub>CE(sat): The MMBT123S-7 boasts a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during switching operations.
  • High Current Gain: This transistor offers a high current gain (h<sub>FE), which is a measure of the transistor's amplification capability, making it suitable for amplification applications.
  • High-Speed Switching: The device is designed for high-speed switching, allowing it to be used in applications requiring rapid state changes, such as digital circuits.
  • Robust Thermal Performance: The MMBT123S-7 is characterized by its ability to operate effectively over a wide range of temperatures, ensuring stability and reliability in various thermal environments.

Applications:

The versatility of the MMBT123S-7 makes it a popular choice for a wide array of applications, including:

  • Power management circuits
  • Signal amplification
  • Switching regulators
  • Motor control drivers
  • Consumer electronics

In conclusion, the MMBT123S-7 from Diodes Incorporated is a versatile and efficient NPN transistor that offers excellent performance for a variety of applications. Its low saturation voltage, high current gain, and high-speed switching capabilities make it a valuable component for designers seeking to optimize their electronic designs for performance and reliability.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2446 $50.1430
500+ $0.2007 $100.3500
775+ $0.1945 $150.7375
1,065+ $0.1882 $200.4330
1,375+ $0.1819 $250.1125
1,840+ $0.1631 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,472 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess