EN
  • EN
  • DE

MAT03FHZ

Part No MAT03FHZ
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 36V 0.02A TO78-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor Array 2 PNP (Dual) 36V 20mA 190MHz 500mW Through Hole TO-78-6
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-78-6 Metal Can
Case / Package TO-78-6
Family Name MAT03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925162-MAT03FHZ
Ultra Librarian 3D Model Ultra Librarian MAT03FHZ CAD Model

Description

The MAT03FHZ is a high-performance dual monolithic PNP transistor developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision device is designed to offer excellent matching characteristics and high-frequency performance, making it ideal for a wide range of applications that require closely matched transistor pairs.

Key Features

  • Outstanding Matching: The MAT03FHZ boasts exceptional V<sub>BE matching to within 500 µV at 1 mA, which ensures precise performance in differential amplifier configurations.
  • Low Noise: With a low noise figure, this transistor is well-suited for sensitive audio and instrumentation applications where signal integrity is critical.
  • High Frequency Response: The device offers a high transition frequency (f<sub>T), which makes it suitable for high-speed amplifiers and signal processing circuits.
  • Temperature Performance: The MAT03FHZ is characterized for performance over the industrial temperature range, ensuring reliable operation in varying environmental conditions.
  • Package Options: Available in a hermetically sealed TO-78 metal can, this product offers robustness and thermal stability.

Applications

Given its precision and high-frequency capabilities, the MAT03FHZ is widely used in applications such as:

  • Operational amplifiers
  • Voltage comparators
  • Analog-to-digital converters
  • Instrumentation amplifiers
  • Current sensing circuits
  • Sample and hold circuits
  • Professional audio equipment

Conclusion

The Analog Devices MAT03FHZ is a testament to the company's commitment to providing high-quality components that meet the stringent requirements of modern electronics. Whether for professional audio, precision instrumentation, or high-speed signal processing, the MAT03FHZ delivers the performance needed to ensure accurate and reliable circuit operation.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess