EN
  • EN
  • DE

PDS3100-13-F

Part No PDS3100-13-F
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1424+Rohs
Reference case PowerDI-5
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 733347-PDS3100-13-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PDS3100-13-F CAD Model

Description

Introducing the PDS3100-13-F from Diodes Incorporated

The PDS3100-13-F, crafted by the renowned Diodes Incorporated, is a state-of-the-art PowerDI™5 Rectifier that stands out in the semiconductor industry. This product is designed for high-efficiency power management tasks and is particularly well-suited for applications requiring a robust and reliable rectification solution.

Key Features

  • Low Profile Package: The PDS3100-13-F boasts a PowerDI™5 package, which is known for its low profile and small footprint. This package design enables better thermal performance and is ideal for space-constrained applications.
  • High Efficiency: With its low forward voltage drop and minimal reverse leakage current, this rectifier ensures high efficiency, which is crucial for reducing power loss and improving overall system performance.
  • High Surge Capability: The device is capable of withstanding high surge currents, making it suitable for applications that experience frequent power surges and require components with high reliability.
  • Lead-Free and RoHS Compliant: The PDS3100-13-F is environmentally friendly, adhering to the latest RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment.

Applications

The versatility of the PDS3100-13-F allows it to be used in a wide range of applications. It is particularly well-suited for:

  • DC-DC Converters
  • Free-Wheeling Diodes
  • Power Supply Output Rectification
  • Reverse Battery Protection

Technical Specifications

With a maximum repetitive peak reverse voltage of 100V and a forward continuous current of 3A, the PDS3100-13-F is equipped to handle challenging electrical environments. Its operating junction temperature ranges from -55°C to +150°C, ensuring reliable performance across a wide temperature spectrum.

In conclusion, the PDS3100-13-F from Diodes Incorporated is a high-quality, versatile rectifier that offers superior performance for a variety of power management applications. Its compact design, high efficiency, and robust surge capability make it an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1014 $50.1930
1,055+ $0.0950 $100.2250
1,635+ $0.0918 $150.0930
2,345+ $0.0854 $200.2630
3,045+ $0.0822 $250.2990
3,800+ $0.0790 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 334,450 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess