EN
  • EN
  • DE

PDS340Q-13

Part No PDS340Q-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 40 V 3A Surface Mount PowerDI™ 5
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package PowerDI™ 5
Case / Package PowerDI™ 5
Family Name PDS340
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888829-PDS340Q-13
Ultra Librarian 3D Model Ultra Librarian PDS340Q-13 CAD Model

Description

Introducing the PDS340Q-13 Rectifier from Diodes Incorporated

The PDS340Q-13 is a high-quality Schottky rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust component is engineered to offer efficient power management solutions for a wide range of electronic applications. With its compact form factor and superior performance characteristics, the PDS340Q-13 is an ideal choice for designers looking to enhance their power systems.

Key Features

  • Low Forward Voltage Drop: The PDS340Q-13 boasts a low forward voltage drop, which contributes to its high efficiency, reducing power loss and improving overall system performance.
  • High Current Capability: With its ability to handle high current, this rectifier is suitable for applications requiring robust power handling, ensuring reliability even under demanding conditions.
  • Guard Ring Die Construction: The guard ring die construction provides enhanced reliability through transient protection, making it a resilient component against voltage spikes and surges.
  • RoHS Compliant: The PDS340Q-13 meets RoHS standards, ensuring that it is free from hazardous substances and is environmentally friendly.

Applications

The versatility of the PDS340Q-13 allows it to be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Battery charging systems
  • Free-wheeling diodes in converters and motor control circuits
  • Consumer electronics
  • Telecommunications equipment

Technical Specifications

  • Package: The PDS340Q-13 is available in a DO-204AL package, which is known for its compact size and ease of integration into various circuit designs.
  • Peak Repetitive Reverse Voltage (Vrrm): It can withstand a peak repetitive reverse voltage of up to 40V, providing a margin of safety for applications with varying voltage requirements.
  • Average Rectified Output Current (Io): The device is capable of delivering an average rectified output current of 3A, suitable for a range of power-intensive applications.
  • Operating Temperature Range: The PDS340Q-13 operates within a temperature range of -65°C to 125°C, ensuring stable performance across diverse environmental conditions.

With its superior design and reliable performance, the PDS340Q-13 from Diodes Incorporated is a top choice for engineers and designers seeking a high-efficiency rectifier for their power management needs.

You May Also Be Interested in

Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5645 $59.2725
250+ $0.4632 $115.8000
390+ $0.4488 $175.0320
535+ $0.4343 $232.3505
690+ $0.4197 $289.5930
925+ $0.3763 $348.0775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,795 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess