EN
  • EN
  • DE

DAC9762ARU

Part No DAC9762ARU
Manufacturer Analog Devices Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1220692-DAC9762ARU
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC9762ARU CAD Model

Description

Product Overview: DAC9762ARU by Analog Devices Inc.

The DAC9762ARU is a high-performance digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. This precision DAC is designed to meet the rigorous demands of industrial, communication, and high-end consumer electronics applications. The device offers a unique combination of performance, flexibility, and reliability, making it an ideal choice for a wide range of applications.

Key Features:

  • Resolution: The DAC9762ARU features a 16-bit resolution, providing fine-grain output with a high degree of accuracy and linearity.
  • Output Range: It has a flexible output range that is programmable to a variety of industry-standard voltage levels, catering to diverse application needs.
  • Interface: The device includes a high-speed serial interface that supports standard SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration into existing digital systems.
  • Settling Time: It boasts a fast settling time, enabling rapid changes in output with minimal delay, which is critical for dynamic applications.
  • Power Consumption: The DAC9762ARU operates with low power consumption, making it suitable for portable and power-sensitive applications.
  • Package: Supplied in a TSSOP (Thin Shrink Small Outline Package) form factor, the DAC9762ARU is designed for space-constrained applications while providing excellent thermal performance.

Applications:

The versatility of the DAC9762ARU allows it to be used in various applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital signal processing
  • Telecommunications equipment
  • Audio and video equipment

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability. The DAC9762ARU is built to the highest standards and is backed by the manufacturer's robust technical support and documentation. Engineers and designers can rely on this product to deliver consistent performance and longevity in their critical applications.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and technical support teams.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
TDK Corporation
Lowest to $0.1360
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
ACX
Lowest to $0.1640
TDK Corporation
Lowest to $0.5994
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess