EN
  • EN
  • DE

PI1EQX7502AZDE

Part No PI1EQX7502AZDE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 1.05V 1-PORT/2-CHANNEL USB3.0 / Channel 24-TQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series *
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355661-PI1EQX7502AZDE
Ultra Librarian 3D Model Ultra Librarian PI1EQX7502AZDE CAD Model

Description

The PI1EQX7502AZDE is a cutting-edge, high-performance signal repeater and redriver designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This component is specifically engineered to enhance signal integrity by repeating and equalizing high-speed signals, which is essential for maintaining data integrity over long PCB traces or cables.

Key Features

  • High-Speed Performance: The PI1EQX7502AZDE is capable of handling data rates up to 5Gbps, making it suitable for applications that require fast data transfer, such as USB 3.0 and SATA interfaces.
  • Signal Equalization: It includes advanced signal equalization capabilities, which help to compensate for signal loss and reduce inter-symbol interference, providing a cleaner and more reliable signal.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, which is critical for battery-powered devices and energy-sensitive applications.
  • Small Form Factor: The compact size of the PI1EQX7502AZDE makes it an ideal choice for space-constrained applications, allowing for more flexible PCB design and layout.

Applications

The PI1EQX7502AZDE is versatile and can be used in a wide array of applications, including:

  • Desktop and Laptop Computers
  • Consumer Electronics
  • Data Centers and Servers
  • Networking Equipment
  • Storage Systems

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The PI1EQX7502AZDE is built to meet stringent industry standards, ensuring it performs consistently across various temperature ranges and environmental conditions. This makes it a reliable choice for critical applications where consistent performance is a necessity.

Technical Support and Resources

Comprehensive technical support is available for the PI1EQX7502AZDE, including detailed datasheets, application notes, and design guides. Customers can also access Diodes Incorporated's expert technical team for additional support and guidance in integrating this component into their designs.

For more information or to inquire about purchasing the PI1EQX7502AZDE, please visit the Diodes Incorporated website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.2119
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,713 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess