EN
  • EN
  • DE

PI3EQX6741STZDEX

Part No PI3EQX6741STZDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA3 1CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications SATA3
Input CML
Output CML
Data Rate (Max) 6Gbps
Number of Channels 1
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage - Operating 3.3V
Case / Package 20-TQFN (4x4)
Win Source Part Number 061532-PI3EQX6741STZDEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3EQX6741STZDEX CAD Model

Description

PI3EQX6741STZDEX - Diodes Incorporated

The PI3EQX6741STZDEX by Diodes Incorporated is a high-performance, PCIe 3.0 packet switch designed to meet the demands of modern data communication systems. This advanced product offers a flexible and efficient solution for expanding PCI Express ports, which is essential for applications such as servers, workstations, and storage systems where high-speed data transfer is critical.

Key Features:

  • PCI Express 3.0 Compliant: The switch supports 8.0 GT/s transfer rate per lane, offering compatibility with the PCIe 3.0 specification.
  • High Port Density: The PI3EQX6741STZDEX provides multiple downstream ports to facilitate port expansion, helping to maximize connectivity in compact systems.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power draw, reducing the thermal footprint and overall system power requirements.
  • Advanced Signal Integrity: The device incorporates Diodes Incorporated's signal integrity technology, ensuring reliable data transmission even at high speeds and across longer PCB traces or cables.
  • Flexible Lane Configuration: It offers flexible lane configurations to support various applications and form factors, making it a versatile choice for system designers.
  • Integrated Clock Buffer: Reduces the need for additional components by integrating the clock buffering function.

Applications:

The PI3EQX6741STZDEX is ideal for a range of high-speed data transfer applications, including:

  • Data Center and Enterprise Storage Systems
  • High-Performance Computing and Servers
  • Networking Equipment
  • Embedded Systems
  • Consumer Electronics

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the PI3EQX6741STZDEX is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. This product is suitable for commercial-grade applications where uptime and longevity are paramount.

Overall, the PI3EQX6741STZDEX from Diodes Incorporated represents a robust, efficient, and versatile solution for expanding PCI Express capabilities in a wide array of electronic systems.

You May Also Be Interested in

Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess