EN
  • EN
  • DE

PI3EQX7742AIZHEX

Part No PI3EQX7742AIZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buffer, ReDriver 4 Channel 5Gbps 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI3EQX7742
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889101-PI3EQX7742AIZHEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX7742AIZHEX CAD Model

Description

Introducing the PI3EQX7742AIZHEX from Diodes Incorporated

The PI3EQX7742AIZHEX is a high-performance, PCIe 3.0 packet switch from Diodes Incorporated, designed to meet the rigorous demands of modern computing and data communication applications. This advanced switch is engineered to provide an optimal balance between power efficiency and high-speed data transfer capability, making it an ideal choice for a wide range of systems including servers, storage devices, and high-end computing platforms.

At the heart of the PI3EQX7742AIZHEX lies its ability to support up to 8 GT/s per lane, which translates into a significant boost in data throughput for applications that require rapid data processing and transfer. The switch is compliant with the PCI Express Base Specification Revision 3.0, ensuring compatibility with the latest generation of PCIe devices and motherboards.

The product is housed in a compact, lead-free package that adheres to RoHS standards, reflecting Diodes Incorporated's commitment to environmental sustainability. With its small form factor, the PI3EQX7742AIZHEX is perfect for space-constrained applications where board real estate is at a premium.

Key features of the PI3EQX7742AIZHEX include:

  • Support for 8 GT/s per lane with PCIe 3.0 specification compliance
  • Low power consumption for energy-efficient operation
  • High reliability and robust signal integrity
  • Advanced power management features to reduce overall system power usage
  • Hot-plug and surprise removal support for ease of maintenance and upgrades
  • Integrated clock buffer to reduce component count and system cost

One of the standout features of the PI3EQX7742AIZHEX is its advanced power management capabilities. This includes support for Active State Power Management (ASPM), which enables the device to dynamically adjust power consumption based on workload, thereby reducing the overall power usage of the system it is integrated into.

The PI3EQX7742AIZHEX is also designed with ease of integration in mind. It offers comprehensive hot-plug and surprise removal support, which simplifies system maintenance and allows for seamless upgrades without the need for system downtime. The integrated clock buffer further streamlines the design process by reducing the need for additional components, which can lead to cost savings and simplified board layouts.

Overall, the PI3EQX7742AIZHEX from Diodes Incorporated represents a cutting-edge solution for high-speed data transfer in a variety of applications, offering both performance and power efficiency without compromising on quality or reliability.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8888 $55.1104
18+ $5.6523 $101.7414
28+ $5.4757 $153.3196
38+ $5.2991 $201.3658
49+ $5.1224 $250.9976
66+ $4.5925 $303.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess