EN
  • EN
  • DE

PI3HDMI412ADZBEX

Part No PI3HDMI412ADZBEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description Compatible De Mux with Advanced Equalization 56-Pin TQFN EP T/R / IC SWITCH DVI/HDMI 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Video
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 56-TQFN (8x8)
Mounting Surface Mount
Win Source Part Number 347936-PI3HDMI412ADZBEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PI3HDMI412AD
Introduction Date January 18, 2007
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI3HDMI412ADZBEX CAD Model

Description

Introducing the PI3HDMI412ADZBEX from Diodes Incorporated

The PI3HDMI412ADZBEX is a cutting-edge HDMI switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This product is tailored for applications that require high-definition audio and video signal switching, providing an optimal solution for consumer electronics such as HDTVs, digital video recorders, and gaming consoles.

Key Features

  • High-Performance Switching: The device supports HDMI 1.3b specifications, ensuring seamless switching between high-definition sources without compromising signal integrity.
  • Wide Frequency Range: It operates at a 225 MHz clock rate, making it suitable for high-resolution video formats including 1080p and digital cinema standards.
  • Deep Color Support: With deep color support, the PI3HDMI412ADZBEX can handle color depths up to 12 bits per channel, delivering stunning visual quality with richer color saturation.
  • Low On-Resistance: The switch features low on-resistance (Ron) for TMDS channels, which minimizes signal loss and power consumption.
  • Audio Return Channel (ARC): This feature allows an HDMI-connected TV with a built-in tuner to send audio data upstream to a surround audio system, eliminating the need for a separate audio cable.

Advanced Technology

Utilizing advanced technology, the PI3HDMI412ADZBEX offers an ESD protection of 8kV, safeguarding the device against electrostatic discharges and enhancing its durability. The switch also incorporates pre-emphasis and equalization techniques that extend the reach of high-speed signals over long cable runs.

Energy Efficient

With an eye on energy efficiency, the PI3HDMI412ADZBEX is designed with a low-power standby mode, significantly reducing the power consumption when the switch is not actively in use. This makes it an environmentally friendly choice for modern electronic devices.

Easy Integration

The compact package design of the PI3HDMI412ADZBEX allows for easy integration into space-constrained applications. Its pin compatibility with previous generations of HDMI switches also ensures a smooth transition for upgrades in existing designs, making it a versatile and future-proof solution for the ever-evolving electronics market.

In summary, the PI3HDMI412ADZBEX from Diodes Incorporated is a high-quality HDMI switch that offers superior performance, energy efficiency, and ease of integration, making it an ideal choice for the latest high-definition multimedia applications.

You May Also Be Interested in

NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1321 $63.9630
70+ $1.7498 $122.4860
105+ $1.6944 $177.9120
145+ $1.6401 $237.8145
185+ $1.5858 $293.3730
245+ $1.4218 $348.3410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess