EN
  • EN
  • DE

PI3USB20LE

Part No PI3USB20LE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH QUAD 2X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tube
Product Status Active
Applications USB
Number of Channels 4
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 500MHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PI3USB20
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654755-PI3USB20LE
Ultra Librarian 3D Model Ultra Librarian PI3USB20LE CAD Model

Description

Introducing the PI3USB20LE from Diodes Incorporated

The PI3USB20LE is a versatile, high-performance USB 2.0 switch from Diodes Incorporated, designed to cater to the growing needs of modern electronic devices. This product is an ideal solution for applications requiring switching between USB 2.0 signals with minimal signal degradation. With its cutting-edge technology, the PI3USB20LE ensures reliable and efficient operation, making it a top choice for designers and engineers.

Key Features

  • High Bandwidth: The PI3USB20LE offers a wide bandwidth of 1GHz, allowing it to easily handle the high-speed data rates of USB 2.0 without compromising signal integrity.
  • Low Crosstalk: With exceptionally low crosstalk at -40dB at 250MHz, this switch ensures that signal interference is minimized, providing clear and stable data transmission.
  • Low On-Capacitance: The device boasts a low on-capacitance (CON) of 6pF (typical), which reduces signal attenuation and maintains signal fidelity over longer distances.
  • Low Power Consumption: Designed for energy efficiency, the PI3USB20LE consumes minimal power, making it suitable for battery-powered devices.
  • ESD Protection: Integrated ESD protection circuitry guards against electrostatic discharge events, ensuring the longevity and reliability of the switch.

Applications

The PI3USB20LE is a perfect fit for a wide range of applications, including but not limited to:

  • USB port switching for peripherals and docking stations
  • Cellular phones, digital cameras, and MP3 players
  • Notebook and desktop computers
  • Switching between USB sources in multimedia devices

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI3USB20LE is manufactured in state-of-the-art facilities, ensuring that each switch performs to the specifications and withstands the rigors of everyday use.

For designers looking for a high-performance USB switching solution, the PI3USB20LE offers the perfect blend of speed, efficiency, and durability. Its advanced features and robust design make it an essential component for any USB 2.0 interface application.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1349 $51.3490
24+ $4.2133 $101.1192
37+ $4.0816 $151.0192
51+ $3.9499 $201.4449
66+ $3.8183 $252.0078
88+ $3.4233 $301.2504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 437 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess