EN
  • EN
  • DE

PIC24FJ128DA206-I/MR

Part No PIC24FJ128DA206-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN  /  PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number PIC24FJ128DA206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24FJ128DA206IMR
Standard Package 40
Win Source Part Number 1224918-PIC24FJ128DA206-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128DA206-I/MR CAD Model

Description

Microchip Technology PIC24FJ128DA206-I/MR Microcontroller

The PIC24FJ128DA206-I/MR is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for sophisticated embedded applications. This MCU is part of the popular PIC24F family and is well-suited for projects that require a combination of power efficiency, processing capability, and a rich set of integrated features.

At the heart of this microcontroller is a 16-bit modified Harvard architecture processor, which delivers a perfect balance between processing power and power consumption. It operates at a maximum speed of 32 MHz, providing a substantial amount of computational throughput while maintaining energy efficiency. This makes the PIC24FJ128DA206-I/MR an ideal choice for battery-powered devices and applications where power conservation is critical.

The PIC24FJ128DA206-I/MR comes with 128 KB of flash memory and 16 KB of RAM, ensuring ample space for application code and data storage. It also features an extensive range of peripherals, including:

  • Graphic Display Controller
  • USB On-The-Go (OTG) capabilities
  • Multiple serial communication modules (UART, SPI, I2C)
  • 16-bit timers, input capture, and output compare modules
  • Charge Time Measurement Unit (CTMU) for touch sensing
  • Real-Time Clock and Calendar (RTCC)
  • 10-bit Analog-to-Digital Converter (ADC) with multiple channels

The integrated Graphic Display Controller supports a variety of display types and sizes, making it easy to add a user interface to your product. The USB OTG functionality allows the MCU to act as either a host or a device, providing flexibility in how it interacts with other USB devices.

For enhanced security and data integrity, the PIC24FJ128DA206-I/MR includes a hardware Random Number Generator and a Flash Program Memory with write protection. Additionally, it features Power-on Reset (POR), Brown-out Reset (BOR), and Watchdog Timer (WDT) for reliable operation under varying conditions.

The MCU is available in a 64-pin QFN package, which is compact and suitable for space-constrained applications. Whether you're designing industrial control systems, consumer electronics, or Internet of Things (IoT) devices, the PIC24FJ128DA206-I/MR provides a robust and versatile platform for your next project.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess