EN
  • EN
  • DE

PI3V514BE

Part No PI3V514BE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MUX/DEMUX 4X1 48BQSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Video
Number of Channels 5
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 2.5V, 3.3V
-3db Bandwidth 400MHz
Features RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-FSOP (0.154", 3.90mm Width)
Supplier Device Package 48-BQSOP
Base Product Number PI3V514
Standard Package 49 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849001-PI3V514BE
Ultra Librarian 3D Model Ultra Librarian PI3V514BE CAD Model

Description

Introducing the PI3V514BE from Diodes Incorporated

The PI3V514BE is a cutting-edge, high-performance 4-bit bidirectional voltage-level translator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is specifically engineered for multi-voltage system applications, providing seamless translation between different logic levels ranging from 0.8V to 3.6V, which makes it an indispensable tool for designers working with mixed-voltage environments.

At the heart of the PI3V514BE lies its innovative design that allows for bidirectional voltage translation without the need for a direction control signal, simplifying the interface and reducing system complexity. This feature is particularly beneficial in applications that require a flexible and automatic bidirectional flow of data, such as between low-voltage microprocessors and higher voltage peripheral interfaces.

One of the key attributes of the PI3V514BE is its low on-capacitance and low on-resistance, which ensures minimal signal distortion and maximal signal integrity, thereby enhancing the performance of the overall system. Furthermore, the device is capable of supporting high-speed data rates, making it suitable for advanced communication protocols and high-performance computing applications.

The PI3V514BE comes in a compact, space-saving package, which is ideal for modern electronic devices where board space is at a premium. It is also characterized by its low power consumption, contributing to the energy efficiency of the end product and making it a preferred choice for battery-operated devices.

Designed with versatility in mind, the PI3V514BE can be used in a variety of applications, including mobile phones, tablets, laptops, and other portable consumer electronics, as well as in industrial and automotive systems that require reliable level shifting capabilities.

Overall, the PI3V514BE from Diodes Incorporated represents a robust and reliable solution for designers looking to bridge the gap between different voltage domains, ensuring seamless communication and interoperability in multi-voltage systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess