EN
  • EN
  • DE

PI74AVC164245AEX

Part No PI74AVC164245AEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TXRX LEVEL SHIFT 3ST 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 2.3V to 2.7V
Voltage - VCCB 3V to 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 061626-PI74AVC164245AEX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian PI74AVC164245AEX CAD Model

Description

Diodes Incorporated PI74AVC164245AEX Logic Interface IC

The PI74AVC164245AEX from Diodes Incorporated is a high-performance, 16-bit bidirectional transceiver designed to ensure seamless data transfer between two buses of different voltage levels. This logic interface IC is specifically tailored for applications that require voltage translation capabilities for data communication between systems operating at 1.8V, 2.5V, 3.3V, and 5V. The device is part of the AVC family, which is known for its low-voltage operation and high-speed interfacing.

This transceiver integrates 16 non-inverting bidirectional data buffers that are designed to be used as either inputs or outputs. The direction of the data flow is determined by the DIR input, while the output enable (OE) pin controls the transceiver's output stages. The PI74AVC164245AEX offers a wide bus-hold data range, which eliminates the need for external pull-up or pull-down resistors and ensures reduced system complexity and cost.

One of the key features of the PI74AVC164245AEX is its support for multiple power supply voltages. The A port is compatible with 1.8V to 3.6V, and the B port can interface with 2.7V to 5.5V levels, making it highly versatile for mixed-voltage system environments. This flexibility allows for smooth integration in a variety of digital circuits, such as data communication systems, computing devices, and consumer electronics that require level shifting capabilities.

The device is housed in a robust TSSOP package, ensuring a compact footprint that is suitable for space-constrained applications. The PI74AVC164245AEX also features balanced drive outputs with low ON resistance, which contributes to reduced propagation delay and enhanced signal integrity, making it an ideal choice for high-speed data paths.

Overall, the PI74AVC164245AEX by Diodes Incorporated is a reliable and efficient solution for system designers looking to bridge the voltage gap between different logic devices. With its advanced features and compatibility with various voltage levels, it ensures smooth and reliable data exchange in a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3654 $59.1350
60+ $1.9409 $116.4540
93+ $1.8803 $174.8679
127+ $1.8196 $231.0892
165+ $1.7588 $290.2020
220+ $1.5770 $346.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess