EN
  • EN
  • DE

PT8A2611WE

Part No PT8A2611WE
Manufacturer Diodes Incorporated
Catalog Interface - Sensor and Detector Interfaces
Description PIR CONTROLLER SO-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Infrared (IR)
Current - Supply 120 µA
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 792682-PT8A2611WE
Ultra Librarian 3D Model Ultra Librarian PT8A2611WE CAD Model

Description

Introducing the PT8A2611WE from Diodes Incorporated

The PT8A2611WE is a cutting-edge, versatile integrated circuit designed by Diodes Incorporated, a renowned leader in the semiconductor industry. This device is specifically engineered to cater to the needs of modern electronic systems, offering a compact, efficient, and reliable solution for a variety of applications.

Key Features

  • High Integration: The PT8A2611WE integrates multiple functions into a single chip, which helps in reducing the overall component count and saves valuable board space.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC is ideal for battery-powered devices, contributing to longer battery life and reduced environmental impact.
  • Versatile Applications: Its flexible design makes it suitable for use in a wide range of applications, including but not limited to consumer electronics, automotive systems, and industrial controls.
  • Robust Performance: Diodes Incorporated's commitment to quality ensures that the PT8A2611WE operates reliably under a variety of environmental conditions, maintaining performance over a broad temperature range.
  • Easy Integration: The IC's user-friendly interface ensures ease of integration into existing designs, simplifying the development process and accelerating time-to-market for new products.

Applications

The PT8A2611WE is adept at serving multiple sectors due to its adaptable nature. It can be found in:

  • Smart home devices
  • Portable electronics
  • Automotive subsystems
  • Industrial automation equipment
  • Power management systems

Technical Specifications

The PT8A2611WE boasts technical specifications that make it a top choice for designers seeking a balance between performance and compactness:

  • Supply Voltage Range: 2.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: SOIC-8
  • Quality and Reliability: ISO 9001, AEC-Q100

With the PT8A2611WE, Diodes Incorporated continues to demonstrate its dedication to innovation and excellence in semiconductor design. Whether you're developing the next generation of smart gadgets or optimizing the efficiency of industrial systems, this IC offers the performance, durability, and ease of use that modern technology demands.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $10.9154
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess