EN
  • EN
  • DE

PT8A3515AWE

Part No PT8A3515AWE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IRON CONTROLLER SO-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Smart Iron Controller
Current - Supply 400µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -10°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PT8A3515
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 283458-PT8A3515AWE
Ultra Librarian 3D Model Ultra Librarian PT8A3515AWE CAD Model

Description

Introducing the PT8A3515AWE Timer IC from Diodes Incorporated

The PT8A3515AWE is a highly versatile timer IC designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This timer IC is engineered to provide reliable and precise timing solutions for a wide range of applications. The PT8A3515AWE is part of the 3515 series, which is known for its stability, low power consumption, and ease of use.

Featuring a fixed timing range, the PT8A3515AWE is programmed to deliver a delay time that is suitable for various consumer electronics, automotive, and industrial applications. Its compact SOT-26 package makes it an ideal choice for space-constrained applications, while its enhanced power-saving features ensure efficient operation even in low-power devices.

The PT8A3515AWE operates over a wide voltage range, making it adaptable to different power environments. It is designed to be highly resilient, with built-in protection against voltage surges and temperature extremes. This ensures a long operational life and consistent performance, even under harsh conditions.

Key features of the PT8A3515AWE include:

  • Fixed delay time suitable for a variety of applications
  • Low power consumption for energy-efficient designs
  • Wide operating voltage range to accommodate diverse power requirements
  • Compact SOT-26 package for space-saving installations
  • High reliability with built-in protection features

Whether you are designing household appliances, automotive electronics, or sophisticated industrial machinery, the PT8A3515AWE provides a dependable timing solution. Its robust design and consistent performance make it a go-to component for designers who require a mix of precision, durability, and compactness.

Diodes Incorporated's commitment to quality ensures that the PT8A3515AWE meets the highest standards, enabling you to integrate it into your projects with confidence. For precise timing applications where performance and reliability are paramount, the PT8A3515AWE is an excellent choice.

For detailed specifications and application notes, please refer to the official datasheet of the PT8A3515AWE provided by Diodes Incorporated.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess