EN
  • EN
  • DE

SBR40150CTFP

Part No SBR40150CTFP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 150V 20A ITO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 900mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 150V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package ITO-220AB
Win Source Part Number 042536-SBR40150CTFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR40150CTFP CAD Model

Description

Introducing the SBR40150CTFP Power Rectifier from Diodes Incorporated

Diodes Incorporated presents the robust and efficient SBR40150CTFP, a state-of-the-art Super Barrier Rectifier (SBR) designed for high-performance power conversion applications. This rectifier is part of the company's acclaimed SBR product line, which is renowned for its superior thermal performance, low power loss, and high surge current capability.

Key Features of the SBR40150CTFP

  • High Surge Capability: The SBR40150CTFP is capable of withstanding high surge currents, making it an ideal choice for applications that experience frequent power surges or spikes.
  • Low Forward Voltage Drop: With a low forward voltage drop, it ensures high efficiency in power conversion, which helps in reducing the heat generated and improving the overall system reliability.
  • Power Dissipation: The device has a power dissipation of 3.75W, which contributes to its ability to handle high power levels without compromising performance.
  • High Junction Temperature: It can operate at a junction temperature range of -55°C to +150°C, ensuring stability and reliability even in extreme temperature conditions.
  • TO-220FP Package: Packaged in a TO-220FP, the SBR40150CTFP offers an isolated mounting tab and optimized heat sinking capabilities for enhanced thermal management.

Applications

The SBR40150CTFP is designed to meet the rigorous demands of various applications, including:

  • Power Supply Units (PSUs)
  • LED Lighting
  • Automotive Charging Systems
  • Telecommunications Equipment
  • Consumer Electronics

Technical Specifications

The SBR40150CTFP boasts a repetitive peak reverse voltage of 150V and a forward continuous current of 40A, making it robust for high-voltage and high-current operations. Its quick recovery time ensures minimal power loss and enhanced efficiency for fast-switching power supplies.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The SBR40150CTFP is no exception and has been rigorously tested to meet industry standards for quality and reliability. Customers can trust this rectifier to perform consistently across a wide range of conditions and applications.

With its combination of performance, efficiency, and reliability, the SBR40150CTFP from Diodes Incorporated is an excellent choice for designers looking to improve their power conversion systems.

You May Also Be Interested in

Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to €0.4236
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to €3.3603
STMicroelectronics
Power Schottky rectifier
Lowest to €0.3910
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to €1.5832

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €1.7477 €52.4296
75+ €1.4335 €107.5137
115+ €1.3895 €159.7978
160+ €1.3445 €215.1180
205+ €1.2995 €266.4017
270+ €1.1654 €314.6673
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess