EN
  • EN
  • DE

SGB3060CT-T-F

Part No SGB3060CT-T-F
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 320007-SGB3060CT-T-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGB3060CT-T-F CAD Model

Description

Product Overview: SGB3060CT-T-F by Diodes Incorporated

The SGB3060CT-T-F is a robust and efficient Schottky rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is well-suited for a variety of applications, including power supply, consumer electronics, and industrial systems, where high efficiency and reliability are paramount.

Key Features

  • Low Forward Voltage Drop: The SGB3060CT-T-F exhibits a low forward voltage drop, which enhances its efficiency and reduces thermal stress, making it ideal for high-frequency applications.
  • High Surge Capacity: With its impressive surge handling capability, this device can withstand transient over-voltage conditions, ensuring reliability and longevity in harsh environments.
  • Power Dissipation: It is designed to handle a significant amount of power, with a maximum power dissipation specification that ensures stable performance under various load conditions.
  • Thermal Performance: The excellent thermal characteristics of the SGB3060CT-T-F allow for better heat dissipation, contributing to the overall stability and performance of the system.

Electrical Specifications

  • Maximum Average Forward Current: It can support a high level of continuous current, making it suitable for applications with substantial power requirements.
  • Peak Repetitive Reverse Voltage: The device can handle high reverse voltages, ensuring protection against reverse bias conditions.
  • Operating Junction Temperature Range: It operates over a wide temperature range, making it versatile for use in various environmental conditions.

Package and Mounting

The SGB3060CT-T-F comes in a TO-263 package, which is known for its compact size and excellent thermal conduction properties. This package is suitable for surface mount technology (SMT), allowing for efficient assembly and space-saving PCB design.

Applications

Due to its high efficiency and reliability, the SGB3060CT-T-F is commonly used in:

  • DC/DC converters
  • Power supply units
  • Automotive applications
  • LED lighting
  • Solar inverters
  • Telecommunication systems

In summary, the SGB3060CT-T-F from Diodes Incorporated is a high-performance Schottky rectifier that offers a combination of efficiency, thermal management, and reliability, making it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Lowest to $0.4770

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess