The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SMBJ78A-13-F

Part No SMBJ78A-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 78VWM 126VC SMB
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.9333 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
35+
$1.4780
$51.730
85+
$1.2130
$103.105
130+
$1.1750
$152.750
180+
$1.1370
$204.660
230+
$1.0990
$252.770
305+
$0.9850
$300.425
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 78V
Minimum Breakdown Voltage 86.7V
Max Clamping Voltage 126V
Peak Pulse Current(Ippm) 4.7A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 190691-SMBJ78A-13-F
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Limited

Description

Diodes Incorporated SMBJ78A-13-F TVS Diode

The SMBJ78A-13-F from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This high-performance device is part of the SMBJ series, which is engineered to shield voltage-sensitive components from destruction or degradation. The SMBJ78A-13-F is an excellent choice for a wide range of applications, including consumer electronics, industrial systems, and telecommunications equipment.

Key Features:

  • Stand-Off Voltage: The SMBJ78A-13-F has a stand-off voltage of 78V, which makes it suitable for systems that operate at this voltage level, ensuring that it remains non-conductive under normal operating conditions.
  • Peak Pulse Power: With a peak pulse power rating of 600W for 10/1000µs waveform, this device can handle significant power surges, offering reliable protection against transient overvoltage events.
  • Clamping Voltage: The clamping voltage is a critical parameter, and the SMBJ78A-13-F clamps at 126.7V, providing a fast and effective response to voltage transients before they can damage the protected component.
  • Uni-directional Protection: This TVS diode offers uni-directional protection, making it ideal for DC voltage applications where the polarity of the transient is known.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss when the device is in standby mode, thus conserving energy and prolonging the life of the system.
  • Package: The SMBJ78A-13-F comes in a DO-214AA (SMB) package, which is compact and suitable for automated assembly, while also providing good thermal performance.
  • Compliance: This product is compliant with the RoHS and REACH environmental standards, making it a responsible choice for manufacturers concerned about environmental impact.

Applications:

Due to its high surge capability and fast response time, the SMBJ78A-13-F is ideal for protecting sensitive electronics in scenarios where voltage spikes may occur. This includes:

  • Power supply circuits
  • AC/DC applications
  • Telecommunication systems
  • Networks and data centers
  • Portable devices
  • Industrial control systems

Overall, the SMBJ78A-13-F from Diodes Incorporated is a reliable and efficient solution for protecting electronic systems against damaging voltage transients, ensuring long-term stability and performance of the protected devices.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.