EN
  • EN
  • DE

TPD6V8LP-7(9C)

Part No TPD6V8LP-7(9C)
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case DFN1006-2
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 750268-TPD6V8LP-7(9C)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD6V8LP-7(9C) CAD Model

Description

Product Overview: TPD6V8LP-7(9C) by Diodes Incorporated

The TPD6V8LP-7(9C) is a cutting-edge transient voltage suppressor (TVS) diode array designed by Diodes Incorporated to provide high-quality surge and electrostatic discharge (ESD) protection for electronic devices. This component is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by system-level events and ESD, ensuring the reliability and longevity of your products.

Key Features

  • Low Clamping Voltage: This TVS diode array offers an extremely low clamping voltage, which is essential for protecting modern, miniaturized electronic components that are more susceptible to voltage stress.
  • Multi-Line Protection: With its array configuration, the TPD6V8LP-7(9C) can protect up to six lines, making it an efficient solution for conserving board space and simplifying design.
  • Low Leakage Current: The device features a very low leakage current, which helps to minimize power consumption when the device is in a standby state, thereby enhancing the energy efficiency of the end application.
  • Robust Surge Protection: It is capable of withstanding surge events and offers a high level of protection against ESD, meeting or exceeding the standards set by IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT).
  • Compact Package: Housed in a small SOT-563 package, the TPD6V8LP-7(9C) is ideal for portable and space-constrained applications without compromising on performance.

Applications

The TPD6V8LP-7(9C) from Diodes Incorporated is particularly well-suited for a wide range of applications where space is at a premium and where sensitive circuits require robust protection. Typical applications include:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines for USB Interfaces
  • Microcontroller Input/Output Protection
  • Notebooks and Desktop Computers
  • Consumer Electronics

In summary, the TPD6V8LP-7(9C) provides an ideal solution for designers looking to enhance the durability and safety of their electronic products. Its low clamping voltage, multi-line protection, and compact form factor make it a valuable addition to any application where electronic components need to be shielded from the harmful effects of voltage transients and ESD.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Panasonic
Lowest to $26.8133
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Lowest to $4.5685
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Coilcraft
Lowest to $0.1042
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1259 $57.9140
1,125+ $0.1028 $115.6500
1,745+ $0.0993 $173.2785
2,385+ $0.0970 $231.3450
3,090+ $0.0936 $289.2240
4,110+ $0.0843 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess