EN
  • EN
  • DE

ZC826B

Part No ZC826B
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106235-ZC826B
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZC826B CAD Model

Description

The ZC826B, from Diodes Incorporated, is a high-performance, precision instrument that is essential for a wide range of electronic applications. This innovative component stands out in the market for its reliability, efficiency, and versatility. Designed with cutting-edge technology, the ZC826B is an excellent choice for professionals looking for a robust solution in their electronic designs.

Key Features

  • Voltage Regulation: The ZC826B offers precise voltage regulation, ensuring stable operation across various conditions and enhancing the performance of the end application.
  • Power Efficiency: With its focus on power efficiency, this product helps in reducing overall energy consumption, which is critical for battery-powered devices.
  • Compact Design: The small footprint of the ZC826B makes it an ideal choice for space-constrained applications, without compromising on its functionality.
  • Thermal Performance: Engineered for optimal thermal performance, the ZC826B can operate reliably over a wide temperature range, making it suitable for challenging environments.

Applications

The versatility of the ZC826B allows it to be used in a diverse array of applications, including but not limited to:

  • Power management for consumer electronics
  • Automotive systems that require stable voltage supply
  • Industrial control circuits
  • Telecommunication infrastructure

Technical Specifications

The ZC826B boasts an impressive set of technical specifications that underscore its performance capabilities:

  • Robust output voltage regulation
  • High power efficiency rating
  • Compact package for easy integration
  • Superior thermal management features

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZC826B is manufactured under stringent quality control processes, ensuring that each component meets the highest standards of reliability and performance. With the ZC826B, designers and engineers can confidently build systems that stand the test of time.

Ordering Information

To obtain the ZC826B for your next project, please contact Diodes Incorporated or an authorized distributor. Ensure to specify the exact product code for accurate ordering and to receive the authentic, reliable ZC826B component you require.

You May Also Be Interested in

Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess