EN
  • EN
  • DE

ZDT694TA

Part No ZDT694TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 120V 0.5A SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 120V
Max Vce (sat) 500mV @ 5mA, 400mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 400 @ 200mA, 2V
Maximum Power Dissipation 2.75W
Frequency - Transition 130MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 036704-ZDT694TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZDT694TA CAD Model

Description

The ZDT694TA is a high-performance, dual NPN transistor housed in a compact SOT-223 package, designed and manufactured by Diodes Incorporated. This innovative device is tailored for applications requiring efficient current regulation and high thermal performance. The ZDT694TA is an ideal choice for power management tasks in a wide array of electronic equipment.

Key Features

  • Dual NPN Transistors: The integrated pair of NPN transistors enables the device to handle complex switching operations with ease, providing design flexibility and saving board space.
  • High Current Capability: With a continuous collector current (Ic) rating of up to 2A per transistor, the ZDT694TA can drive high current loads, making it suitable for power-intensive applications.
  • Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • High Power Dissipation: A power dissipation of 2W enables the ZDT694TA to withstand higher power levels, ensuring reliable performance in demanding conditions.
  • Fast Switching Speeds: The transistor's swift switching capabilities make it an excellent choice for high-frequency applications, contributing to better overall performance of the end product.
  • Thermal Performance: The SOT-223 package is designed for optimal thermal management, allowing the device to maintain stability and functionality even under high temperature environments.

Applications

The versatility of the ZDT694TA allows it to be utilized in a variety of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Battery-Powered Devices
  • Motor Control Systems
  • Switching Regulators
  • LED Drivers

Conclusion

With its dual transistor configuration, high current handling, low power loss, and exceptional thermal performance, the ZDT694TA from Diodes Incorporated stands as a robust component for designers looking to optimize their power management systems. Its compact SOT-223 package makes it a space-saving solution without compromising on power or efficiency, making it a valuable addition to any electronic system requiring reliable transistor performance.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7800 $58.5000
185+ $0.6400 $118.4000
280+ $0.6200 $173.6000
385+ $0.6001 $231.0385
500+ $0.5800 $290.0000
670+ $0.5200 $348.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess